X

Icecat the open catalog

What are your requirements?
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Price
On offer biz.jpg (2158)
Display diagonal

3.5 " 65
Size of the display for this product, measured diagonally, usually in inches.
Display brightness

150 cd/m² 800
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
Response time

1 ms 40
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
Built-in speakers
The device contains speaker(s) to produce sound.
Built-in USB hub
Built-in camera
The product has an integrated camera.
Show all filters Hide filters
Relevance
Benq

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 64862 channel partners already
Benq ZOWIE RL2455 24" Full HD TN (9H.LF4LB.DBE)

Benq ZOWIE RL2455, 1920 x 1080 pixels, LED, Full HD, TN, 12000000:1, 16.78 million colours

HP 24uh 24" Full HD TN Matt Black (K5A38AA)

HP 24uh, 1920 x 1080 pixels, LED, Full HD, TN, Matt, 1000:1

HP EliteDisplay E242 IPS 24" Black, Silver Full HD Matt (M1P02AA#ABB)

HP EliteDisplay E242, 1920 x 1200 pixels, LED, Full HD, IPS, Matt, 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024... HP EliteDisplay E242, 1920 x 1200 pixels, LED, Full HD, IPS, Matt, 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 7 more

HP EliteDisplay E222 21.5" Full HD IPS Black,Silver (M1N96A8)

HP EliteDisplay E222, 1920 x 1080 pixels, LED, Full HD, IPS, 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA),... HP EliteDisplay E222, 1920 x 1080 pixels, LED, Full HD, IPS, 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x, 1000:1 more

Lenovo ThinkVision T2454p 24" Full HD IPS Black (60F9MAT1EU)

Lenovo ThinkVision T2454p, 1920 x 1200 pixels, LCD, Full HD, IPS, 640 x 350, 640 x 480 (VGA), 720 x 400, 800 x 600... Lenovo ThinkVision T2454p, 1920 x 1200 pixels, LCD, Full HD, IPS, 640 x 350, 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x, 1000:1 more

HP EliteDisplay E232 IPS 23" Black Full HD Matt (M1N98AA#ABB)

HP EliteDisplay E232, 1920 x 1080 pixels, LED, Full HD, IPS, Matt, 640 x 480 (VGA), 1024 x 768 (XGA), 1440 x 900... HP EliteDisplay E232, 1920 x 1080 pixels, LED, Full HD, IPS, Matt, 640 x 480 (VGA), 1024 x 768 (XGA), 1440 x 900 (WXGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1600 more

HP EliteDisplay E232 23" Full HD IPS Matt Black (M1N98A8)

HP EliteDisplay E232, 1920 x 1080 pixels, LED, Full HD, IPS, Matt, 640 x 480 (VGA), 1024 x 768 (XGA), 1440 x 900... HP EliteDisplay E232, 1920 x 1080 pixels, LED, Full HD, IPS, Matt, 640 x 480 (VGA), 1024 x 768 (XGA), 1440 x 900 (WXGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1600 more

Lenovo ThinkVision T2424p 23.8" Full HD IPS Black (60F7MAT1EU)

Lenovo ThinkVision T2424p, 1920 x 1080 pixels, LED, Full HD, IPS, 1920 x 1080 (HD 1080), 1000:1

NEC MultiSync EA244WMi 24" IPS Black (60003414)

NEC MultiSync EA244WMi, 1920 x 1200 pixels, LED, IPS, 1920 x 1200 (WUXGA), 1000:1, 25000:1

Samsung S24E650DW 24" PLS Black (LS24E65UDW)

Samsung S24E650DW, 1920 x 1200 pixels, LED, PLS, 1920 x 1200 (WUXGA), 1000:1, Mega Contrast

DELL P2417H 23.8" Full HD Black computer monitor (P2417H)

DELL P2417H, 1920 x 1080 pixels, Full HD, 1920 x 1080 (HD 1080), 16.78 million colours, 16:9, 0.0108 x 0.0108"... DELL P2417H, 1920 x 1080 pixels, Full HD, 1920 x 1080 (HD 1080), 16.78 million colours, 16:9, 0.0108 x 0.0108" (0.275 x 0.275 mm) more

Loading ...
No match found