品牌: Sony 产品编号: VGN-FZ38M EAN/UPC 代码: 4905524477443, 4905524477559, 4905524477467 Product family: FZ Series
分类: 笔记本/膝上型计算机
发布日期: 06 Apr 2008
信息更新于: 30 Jun 2009 11:20:03
Product views: 2557
This statistic is based on the
6827
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this ICEcat data-sheet since
06 Apr 2008.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6335
free Open ICEcat users.
-VAIO Music Box, Windows Media Player 11, SonicStage Mastering Studio 2.4 -Adobe Premiere Elements 4, VAIO Content Importer / Exporter, WinDVD BD 8.0 for VAIO, DivX Player & Converter -Adobe Photoshop Elements 6, Google Picasa -Easy Media creator 9, Click to Disc/Editor, VAIO Movie Story -Adobe® Reader® 8.1, Adobe Standard 8, Microsoft® Works 8.5, Microsoft® Office Trial 2007 -Norton 360, VAIO Recovery Utility - HDD recovery, Skype, Google software package
能量控制
电池技术
Lithium-Ion
电池类型
VGP-BPS8A
电池寿命
2.25 h
连通度
Express卡插槽
VGA (D-Sub)接口数量
1
乙太网路(RJ-45)连接接口数量
1
ieee1394/firewire(火线)端口数量
1
TV输出端口
S-Video & HDMI
USB2.0端口的数量
3
调制解调器 (RJ-11)接口
1
喇叭/耳机/音频输出插孔
1
麦克风/音频输入插孔
S/PDIF输出接口
DC-IN插口
DVI端口
红外数据端口
智能卡插槽
总线主控接口PCMCIA插槽类型
TV信号输入端口
端口复制器
重量和尺寸
重量
2800 g
深度
254.4 mm
高度
34.5 mm
宽度
355.8 mm
技术细节
媒体类项支持
Memory Stick™ Std / Duo, Memory Stick™ PRO Std / Duo