location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra QLn220 203 x 203 DPI Amb i sense cablejat Tèrmica directa Impressora portàtil

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QLn220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QN2-AUCAEM10-00
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
5052184733750
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
Impressores POS Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49811
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra QLn220 203 x 203 DPI Amb i sense cablejat Tèrmica directa Impressora portàtil
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tèrmica directa Impressora portàtil
  • - 203 x 203 DPI
  • - 4 ips
  • - LCD Pantalla integrada
  • - Tecnologia de connectivitat: Amb i sense cablejat
  • - Port USB Bluetooth
  • - Codis de barres incorporats
  • - Memòria interna: 128 MB Processador integrat
  • - Negre
  • - 570 g
Long product name Zebra QLn220 203 x 203 DPI Amb i sense cablejat Tèrmica directa Impressora portàtil :
The short editorial description of Zebra QLn220 203 x 203 DPI Amb i sense cablejat Tèrmica directa Impressora portàtil

QLn220 Direct thermal 2", 203DPI, 256MB Flash, 128MB RAM, ZPL/CPCL/EPL, Bluetooth 3.0, USB 2.0, RS-232C
More>>>
Short summary description Zebra QLn220 203 x 203 DPI Amb i sense cablejat Tèrmica directa Impressora portàtil:
This short summary of the Zebra QLn220 203 x 203 DPI Amb i sense cablejat Tèrmica directa Impressora portàtil data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra QLn220, Tèrmica directa, Impressora portàtil, 203 x 203 DPI, 4 ips, 102 mm/seg, 16 - 55.4 mm

Long summary description Zebra QLn220 203 x 203 DPI Amb i sense cablejat Tèrmica directa Impressora portàtil:
This is an auto-generated long summary of Zebra QLn220 203 x 203 DPI Amb i sense cablejat Tèrmica directa Impressora portàtil based on the first three specs of the first five spec groups.

Zebra QLn220. Tecnologia d'impressió: Tèrmica directa, Tipus: Impressora portàtil, Resolució màxima: 203 x 203 DPI. Ample de paper: 16 - 55.4 mm, Amplada màxima d'impressió: 4,8 cm, Longitud màxima de media: 81,3 cm. Tecnologia de connectivitat: Amb i sense cablejat, Connector USB: Mini-USB Type-B, Versió Bluetooth: 3.0+HS. Codis de barres incorporats: 1D, 2D, Memòria interna: 128 MB, Idiomes per a la descripció de les pàgines: CPCL-native, EPL, ZPL. Color de producte: Negre, Display type: LCD, Resolució de pantalla: 240 x 128 Pixeles

Country Distributor
Polska 1 distributor(s)
Lithuania 1 distributor(s)