location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim Store'n'Go 500GB disc dur extern 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Grafit, Gris

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Store'n'Go 500GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53048
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
Discs durs externs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18829
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Verbatim Store'n'Go 500GB disc dur extern 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Grafit, Gris
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 500 GB 2.5" 5400 RPM
  • - Velocitat màxima de transferència de dades: 4800 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Grafit, Gris
More>>>
Short summary description Verbatim Store'n'Go 500GB disc dur extern 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Grafit, Gris:
This short summary of the Verbatim Store'n'Go 500GB disc dur extern 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Grafit, Gris data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim Store'n'Go 500GB, 500 GB, 2.5", 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Grafit, Gris

Long summary description Verbatim Store'n'Go 500GB disc dur extern 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Grafit, Gris:
This is an auto-generated long summary of Verbatim Store'n'Go 500GB disc dur extern 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Grafit, Gris based on the first three specs of the first five spec groups.

Verbatim Store'n'Go 500GB. Unitat de disc dur de capacitat: 500 GB, Mida del disc rígid: 2.5". Versió USB: 3.2 Gen 1 (3.1 Gen 1). Velocitat de rotació de disc dur: 5400 RPM. Color de producte: Grafit, Gris

Unitat de disc
Unitat de disc dur de capacitat *
500 GB
Velocitat de rotació de disc dur *
5400 RPM
Mida del disc rígid *
2.5"
Tipus
HDD
Mida de la memòria intermèdia de la unitat d'emmagatzematge
8 MB
Sistema de format de fitxers
FAT32
Connectivitat
Velocitats de transferència de dades USB
5000 Mbit/s
Velocitat màxima de transferència de dades *
4800 Mbit/s
Connector USB *
Micro-USB B
Versió USB *
3.2 Gen 1 (3.1 Gen 1)
Característiques
Color de producte *
Grafit, Gris
Plug and Play
Yes
Sistemes operatius Windows suportats
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Característiques
Sistemes operatius Mac suportats
Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tigre, Mac OS X 10.5 Lleopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Sistemes operatius Linux admesos
Yes
Gestió de l'energia
Alimentació per bus *
USB
Pes i dimensions
Amplada
80 mm
Profunditat
121 mm
Alçada
15 mm
Pes *
150 g
Dades de l'embalatge
Cables inclosos
USB
Guia de l'usuari
Yes
Altres característiques
Quantitat de ports USB 3.2 Gen 1 (3.1 Gen 1)
1
USB necessari
Yes
Nombre de productes inclosos
1 peces
Guia d'Inici Ràpid
Yes
Compatible amb els sistemes operatius
Linux kernal 2.6
Dimensions (Am. x Pr. x Al.)
80 x 121 x 15 mm
Country Distributor
United Kingdom 1 distributor(s)