location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Notepac Nylon Blue Marí

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notepac Nylon Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN05V2
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Maletins per a portàtils Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62967
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Targus Notepac Nylon Blue Marí:
This short summary of the Targus Notepac Nylon Blue Marí data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Notepac Nylon Blue, Niló, Marí, Holds notebooks with screen sizes up to 15" (Toshiba Portege 2000, Portégé 2000, Portege 2010,..., 420 mm, 330 mm, 110 mm

Long summary description Targus Notepac Nylon Blue Marí:
This is an auto-generated long summary of Targus Notepac Nylon Blue Marí based on the first three specs of the first five spec groups.

Targus Notepac Nylon Blue. Material: Niló, Color principal del producte: Marí, Compatibilitat: Holds notebooks with screen sizes up to 15" (Toshiba Portege 2000, Portégé 2000, Portege 2010,.... Amplada: 420 mm, Profunditat: 330 mm, Alçada: 110 mm

Característiques
Compatibilitat
Holds notebooks with screen sizes up to 15" (Toshiba Portege 2000, Portégé 2000, Portege 2010, Portege 3490CT, Portege 4000, Portege 4010, Portégé M100, Portege R100, Portégé R100, Satelite 1000-S157, Satelite 1000-S158, Satelite 1005-S157, Satelite 1100-S101, Satelite 1110-S153, Satelite 1115-S103, Satelite 1200-S121, Satelite 1200-S122, Satelite 1730, Satelite 1735, Satelite 1755, Satelite 2800-S202, Satelite 2800-S302, Satelite 2805-S202, Satelite 3000-S304, Satelite 3000-S353, Satelite 3005-S307, Satelite 6000, Satelite 6100, Satelite A10 series, Satelite A15 series, Satelite A15-S127, Satelite Pro 6100, Tecra 8200, Tecra 9000, Tecra 9100, Tecra S1 /Velocity NoteMagix B50 /ViewSonic ViewPad 1000 /Voodoo Envy M355, Envy M460 /Vpr Matrix 170B4, 180B5, 200A5 /Winbook X2 Pentium III-M 1.16GHz, N4 Mobile Pentium 4-M 2.0GHz /Sotec 3120X /Sony PCG-GR290, Vaio C1VN Picturebook, Vaio C1VP Picturebook, Vaio C1VPK Picturebook, Vaio GR150K, Vaio GR170K, Vaio PCG-SRX77, VAIO PCG-SRX99, Vaio PCG-TR1A, VAIO PCG-VX88, Vaio PCG-Z1, Vaio R505TE, Vaio R505TEK, Vaio R505TL, Vaio R505TLC, Vaio R505TLD, Vaio R505TLK, Vaio R505TLKC, Vaio R505TLKD, Vaio R505TS, Vaio R505TSK, Vaio SR17, Vaio SR33, Vaio Z505LS, Vaio Z505LSK, VX Series /Sharp Actius MM10, Actius MV12W, Actius PC-MV14, Actius UM Series /Polywell PolyNote 3000N /PC Club Campus Genius /Panasonic Toughbook T1 /NEC Versa DayLite, Versa SXi, Versa TXi //Micro Express NP1122C /IBM T41, Thinkpad A21e, Thinkpad A21p, Thinkpad A22e, Thinkpad i1200, Thinkpad i1300, Thinkpad R30, Thinkpad R31, Thinkpad R32, Thinkpad T20, Thinkpad T21, Thinkpad T22, Thinkpad T23, ThinkPad T30, Thinkpad T40, ThinkPad TransNote, Thinkpad X21, Thinkpad X22, ThinkPad X23, Thinkpad X30, Thinkpad X31 /HP Compaq nc4000, nc6000, nx7000, TC1100 /HP Business Notebook nc4000, OmniBook 500, OmniBook 6000, OmniBook 6100, Omnibook Vt6200, Omnibook XT6050, Pavilion n6395, Pavilion xt1260, Pavilion xt315, Pavilion xt335, Pavilion xz275, Pavilion xz295, Pavilion xz355, Pavilion ze1210, Pavilion ze1230, Pavilion ze1250, Pavilion zt1270, Pavilion zt1290, Pavilion zt3000 series /Gateway 200 Series, 200XL, 400SP, 450 Series, 600 Series, M305S, Solo 1400, Solo 3350, Solo 3450, Solo 5300LS, Solo 5300SE /Fujitsu B Series, C Series, E Series, LifeBook B series, LifeBook C2210, LifeBook S, P Series, P-1000, PC Lifebook S6110, S Series, Stylistic 3500 /eMachines M5305 /Dell Inspiron 300M, Inspiron 600M, Inspiron 8600, Latitude C400, Latitude C500, Latitude C510, Latitude C610, Latitude C640, Latitude D400, Latitude D600, Latitude D800, Latitude L400, Latitude X200, Latitude X300 /Compaq Armada 4120T, Armada M700, Evo N1015v Athlon XP 1400+, Evo N150, Evo N160, Evo N200, Evo N620c, Evo Notebook N400c, Evo Notebook N600c, EvoN410C, N800v, Presario 1500, Presario 1700US, Presario 1720, Presario 17XL465, Presario 2800, Presario 2805, Presario 2810T, Presario 80XL550, Presario 900, Presario X1000 /ChemUSA ChemBook 6300 /Best Buy VPR Matrix 200A5 Pentium 4-M, 2.0GHz /Apple iBook (12 inch Display), iBook (12.1 inch Display), iBook (14 inch Display), Powerbook G4, PowerBook G4 (PowerPC G4, 867MHz, 12.1-in. TFT) /Acer TravelMate 290, TravelMate 361 Evi, TravelMate 426LC, TravelMate 614 TXCi, TravelMate 621 XC, TravelMate 653LCi, TravelMate 803LCi, TravelMate C110 /
Material *
Niló
Color principal del producte *
Marí
Pes i dimensions
Amplada
420 mm
Profunditat
330 mm
Alçada
110 mm
Brand Image Product code Product Stock Price from
Targus Notepac Blue Blau Targus Notepac Blue Blau
(show image)
CN05 Notepac Blue 0.00
(excl. VAT)
0 (incl. VAT)