location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Star Micronics TSP143IIILan 203 x 203 DPI Cablejat Tèrmica directa Impressora POS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Star Micronics Check ‘Star Micronics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TSP143IIILan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39464990 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4951319255628
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
Impressores POS Check ‘Star Micronics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Star Micronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66559
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 01 Feb 2024 09:30:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Star Micronics TSP143IIILan 203 x 203 DPI Cablejat Tèrmica directa Impressora POS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tèrmica directa Impressora POS
  • - 203 x 203 DPI
  • - Tecnologia de connectivitat: Cablejat
  • - Ethernet / connexió LAN
  • - Gris
  • - 1,68 kg
More>>>
Short summary description Star Micronics TSP143IIILan 203 x 203 DPI Cablejat Tèrmica directa Impressora POS:
This short summary of the Star Micronics TSP143IIILan 203 x 203 DPI Cablejat Tèrmica directa Impressora POS data-sheet is auto-generated and uses the product title and the first six key specs.

Star Micronics TSP143IIILan, Tèrmica directa, Impressora POS, 203 x 203 DPI, 250 mm/seg, 8,3 cm, 58/80 mm

Long summary description Star Micronics TSP143IIILan 203 x 203 DPI Cablejat Tèrmica directa Impressora POS:
This is an auto-generated long summary of Star Micronics TSP143IIILan 203 x 203 DPI Cablejat Tèrmica directa Impressora POS based on the first three specs of the first five spec groups.

Star Micronics TSP143IIILan. Tecnologia d'impressió: Tèrmica directa, Tipus: Impressora POS, Resolució màxima: 203 x 203 DPI. Diàmetre màxim de rotllo: 8,3 cm, Ample de paper: 58/80 mm, Amplada màxima d'impressió: 7,2 cm. Tecnologia de connectivitat: Cablejat, Interfícies estàndard: Ethernet. Taxes de transferència de dades Ethernet LAN: 10,100 Mbit/s. Durada del cúter automàtic: 2 million cuts, Certificació: UL, C-UL, TÜV, FCC, VCCI, EN55022, CE

Brand Image Product code Product Stock Price from
Star Micronics

Star Micronics TSP143IIILAN 203 x 203 DPI Cablejat Tèrmica directa Impressora POS
(show image)
39472010 TSP143IIILAN 0.00
(excl. VAT)
0 (incl. VAT)
Star Micronics

Star Micronics TSP143IIILAN 203 x 203 DPI Cablejat Tèrmica directa Impressora POS
(show image)
39464910 TSP143IIILAN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
México 1 distributor(s)