location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CLEANING CARTRIDGE 8MM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLEANING CARTRIDGE 8MM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QGD8CL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4901780400768
Category:
Materials used for cleaning.
Suports de neteja Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52554
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 29 Mar 2017 11:17:19
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony CLEANING CARTRIDGE 8MM :
The short editorial description of Sony CLEANING CARTRIDGE 8MM

Una cinta limpiadora para unidades D8.
More>>>
Sony CLEANING CARTRIDGE 8MM:
The official marketing text of Sony CLEANING CARTRIDGE 8MM as supplied by the manufacturer


Válida para 18 limpiezas..

Se recomienda efectuar la limpieza una vez cada 30 horas de transferencia de datos o una vez al mes..

Almacene sus cassettes a una temperatura de entre 15 y 25° C, y con una humedad relativa del 40 al 60%..

Guarde los cassettes alejados de los campos magnéticos..

Short summary description Sony CLEANING CARTRIDGE 8MM:
This short summary of the Sony CLEANING CARTRIDGE 8MM data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CLEANING CARTRIDGE 8MM

Long summary description Sony CLEANING CARTRIDGE 8MM:
This is an auto-generated long summary of Sony CLEANING CARTRIDGE 8MM based on the first three specs of the first five spec groups.

Sony CLEANING CARTRIDGE 8MM

Detalls tècnics
Mida de cinta
8 mm
Country Distributor
United Kingdom 1 distributor(s)