location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PlayStation 4 1 TB Wi-Fi Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PlayStation 4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS719859536 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0711719859932 show
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Videoconsoles Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234500
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 02 Apr 2019 12:36:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony PlayStation 4 1 TB Wi-Fi Negre :
The short editorial description of Sony PlayStation 4 1 TB Wi-Fi Negre

x86-64 AMD "Jaguar", 8GB GDDR5, 1TB HDD, Blu-Ray/DVD, AMD Radeon GPU, Gigabit Ethernet, Wi-Fi, Bluetooth 2.1 EDR
More>>>
Sony PlayStation 4 1 TB Wi-Fi Negre:
The official marketing text of Sony PlayStation 4 1 TB Wi-Fi Negre as supplied by the manufacturer

El mejor lugar para jugar: a partir de 399,99 €

PlayStation 4 es para aquellos jugadores que quieren embarcarse en increíbles viajes por nuevos mundos de juego y formar parte de una comunidad de juego estrechamente conectada. Con una destacada colección de juegos ya disponible y muchos más en desarrollo, PS4 es el mejor lugar para jugar a los mejores títulos e innovadores juegos independientes.

Disfruta de más juegos con más amigos
Share Play

Invita a tus amigos a vivir aventuras cooperativas, desafíalos en batallas multijugador locales o deja que tomen el control del modo historia, estén donde estén, incluso si no tienen un ejemplar del juego.

Actualiza tu sistema PS4
Software del sistema 2.0

Con la actualización del software del sistema 2.0 hemos añadido un montón de nuevas funciones para PS4, como temas personalizados, la posibilidad de compartir vídeos en YouTube, un nuevo reproductor de música y la increíble función Share Play.

Los juegos más importantes y esperados

Conviértete en uno de los primeros en echarle el guante a los mejores juegos.

Un juego sin fisuras
Uso a distancia

Toda la potencia de PS4 directamente en tu PlayStation Vita, PlayStation TV o smartphone o tablet Sony Xperia Z3.

Short summary description Sony PlayStation 4 1 TB Wi-Fi Negre:
This short summary of the Sony PlayStation 4 1 TB Wi-Fi Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PlayStation 4, PlayStation 4, Negre, 8192 MB, GDDR5, AMD Jaguar, AMD Radeon

Long summary description Sony PlayStation 4 1 TB Wi-Fi Negre:
This is an auto-generated long summary of Sony PlayStation 4 1 TB Wi-Fi Negre based on the first three specs of the first five spec groups.

Sony PlayStation 4. Plataforma: PlayStation 4, Color de producte: Negre, Memòria interna: 8192 MB. Suport d'emmagatzematge: HDD, Capacitat d'emmagatzematge intern: 1 TB, Tipus d'unitat òptica: Blu-Ray/DVD. Taxes de transferència de dades Ethernet LAN: 10,100,1000 Mbit/s, Estàndards Wi-Fi: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Versió Bluetooth: 2.1+EDR. Amplada: 275 mm, Profunditat: 305 mm, Alçada: 53 mm

Rendiment
Plataforma *
PlayStation 4
Memòria interna
8192 MB
Tipus de memòria interna
GDDR5
Processador
AMD Jaguar
Processador gràfic
AMD Radeon
Color de producte *
Negre
Emmagatzematge de continguts
Suport d'emmagatzematge *
HDD
Capacitat d'emmagatzematge intern *
1 TB
Lector de targetes integrat
No
Unitat òptica integrada *
Yes
Tipus d'unitat òptica
Blu-Ray/DVD
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Estàndards Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Xarxes
Versió Bluetooth
2.1+EDR
Connectivitat
Quantitat de ports HDMI *
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Sortida d'àudio digital òptica *
1
Exposar
Pantalla integrada
No
Pes i dimensions
Amplada
275 mm
Profunditat
305 mm
Alçada
53 mm
Pes
2,8 kg
Contingut de l'embalatge
Nombre de comandaments de joc inclosos *
1
Inclou videojoc *
No
Altres característiques
Quantitat de ports Ethernet LAN (RJ-45)
1
Source Testseek summary Average rating
Reviews
Updated:
2015-10-10 11:28:11
Es ha coleccionado 303 opiniones de expertos para Sony PlayStation 4 1 TB Wifi Negro y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Review comments Score
cnet.com/es/
Updated:
2015-10-10 11:28:09
Ya ha pasado casi un año desde que Sony y Microsoft sacaron al mercado sus consolas de videojuegos más recientes, la PlayStation 4 y la Xbox One , así que es el momento perfecto para reevaluar cada consola y --lo más importante -- sus juegos.Cuando salier...
Good La PlayStation 4 ofrece excelentes gráficos, funciona con una interfaz simplificada y lógica y cuenta con un controlador fantástico. Es superior en los juegos independientes y estrictamente digitales y puede bajar títulos antiguos a través de PlayStation...
Bad Los juegos PS3 no son compatibles y la transmisión no es una experiencia completamente desprovista de problemas. La Xbox One (e incluso la más antigua PS3) tiene una ligera ventaja en características de entretenimiento como transmisión de medios en redes...
Bottom line Los hermosos gráficos, interfaz inteligente, desempeño rápido y controlador casi perfecto de la PlayStation 4 así como una mejor oferta de juegos independientes le dan una ligera ventaja sobre la Xbox One en momentos que ambas consolas entran en su segun...
80%
geektopia.es
Updated:
2015-10-10 11:28:10
Ahora que se empieza a asentar un poco la polvareda causada por el lanzamiento de las consolas de nueva generación podemos empezar a valorarlas por lo que están proporcionando al usuario final. En el terreno de los gráficos la clara vencedora está siendo...
Good Buen precio, Gran rendimiento...
Bad Pocas opciones más allá de jugar (aunque sea una consola, estamos en 2014), Mala selección de juegos (por ahora), Sin compatibilidad con juegos de PS3 y anteriores...
Bottom line La PlayStation 4 tiene unos gráficos estupendos, y eso es innegable. Además tiene la ventaja de que se puede combinar con el juego con la PlayStation Vita y eso es realmente útil (pero tienen que mejorar la conectividad). En generla es una buena consola...
75%
parentesis.com
Updated:
2015-10-10 11:28:10
El PlayStation 4 es la más reciente consola de Sony, la cual llegó para maximizar la experiencia de los videojuegos y ofrecerle a los gamers lo mejor en cuanto a procesamiento y gráficos...
Good Excelentes gráficos. Muy buen diseño, tanto de consola y controles, como de opciones de realidad virtual con la PlayStation Camera...
Bad La PlayStation Camera no viene incluida...
Bottom line Paréntesis.com Empleo Ventas FAQ RSS Pijama Surf Legales Términos de uso Vanguardia Celulares Lo más buscado Respuestas Guía de autos y precios ¿Dónde comprar tecnología? Reseñas: Apps Autos Cámaras de Video Cámaras Dig...
80%
redusers.com
Updated:
2015-10-10 11:28:10
Como no podía ser de otra manera, el dispositivo más deseado por el mundo gamer pasó por la mesa de pruebas de RedUSERS Labs, donde analizamos sus principales aspectos: Potencia, rendimiento, mejoras con respecto a la PS3 y catálogo de juegos disponible...
0%
redusers.com
Updated:
2015-10-10 11:28:10
La caja en la que predomina el color azul incluye la consola, más un gamepad Dualshock 4 con su correspondiente cable de conexión, más el cable de energía y por primera vez un cable HDMI para el video. La otra novedad es la inclusión de fábrica de un micr...
Good Exterior elegante y acabado sobrio, Permite tener varias aplicaciones abiertas a la vez y cambiar rápidamente entre ellas sin salir del juego, Gamepad de construcción robusta y muy cómodo al tacto con parlante incluido, La posibilidad de grabar videos tod...
Bad No es retrocompatible ni con los juegos ni con los dispositivos de la PS3, Line-up de juegos de lanzamiento poco atractivo y que no aprovechan las posibilidades del dispositivo, A pesar del poderío gráfico los juegos disponibles siguen corriendo a 30fps...
Bottom line Soy de los que piensan que una consola es tan buena como los juegos que posee y en ese sentido no puedo recomendar aún a nadie comprar la Playstation 4, salvo que seas un coleccionista, un fan de Sony o te sobre la plata (o las 3 juntas). El poder de la c...
70%
xataka.com
Updated:
2015-10-10 11:28:10
Desde el éxito de la primera Playstation, Sony ha querido cultivar con sus consolas un concepto que, a priori, casa bien con un dispositivo de entretenimiento familiar: el legado. Ninguna ha sido rupturista con la anterior, ninguna quiso cortar del todo l...
0%
eleventel.es
Updated:
2015-10-10 11:28:10
Como podéis ver en las fotos nos hemos hecho con una unidad que viene con el espectacular juego Killzone shadow fall , ademas de la consola y el juego el pack incluye un Dualshoch 4 , un cable HDMI y unos auriculares con micrófono los cuales podremos cone...
0%
xataka.com
Updated:
2015-10-10 11:28:10
Resulta curioso que justo cuando la PS3 había logrado por fin ponerse a la altura en ventas de su gran rival de Microsoft, se dé el salto a una nueva generación. Curioso también que tras bastantes cambios, la PS3 era ya un modelo maduro y perfectamente vá...
0%
planetared.com
Updated:
2015-10-10 11:28:10
Hoy os traemos un vídeo realizado por los compañeros de T3 donde podemos un análisis pormenorizado de la nueva consola de sony, la PlayStation 4 . La consola está en las manos de los compañeros de T3 de manera exclusiva y a través del vídeo que os mostra...
0%
planetared.com
Updated:
2015-10-10 11:28:10
La guerra entre las dos consolas más importantes del mercado con sus nuevas versiones no ha hecho más que comenzar y el punto de partida ha sido el E3 celbrado hace unos días. Dentro de esta lucha encarnizada entre estos dos gigantes encontramos las prime...
Bottom line Con sus políticas menos restrictivas en cuanto a DRM y partiendo de un precio más barato , la PS4 parece que parte con ventaja con respecto a su gran rival. De todas formas seguimos pensando que sería ingenuo considerar el sistema de Microsoft fuera de c...
77%