location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DualShock 4 V2 Blau Bluetooth/USB Comandament de joc Analògic / digital PlayStation 4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DualShock 4 V2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P4JEJSSNY89395 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0711719893950 show
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Controladors de joc Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182182
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 05 Mar 2024 10:49:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DualShock 4 V2 Blau Bluetooth/USB Comandament de joc Analògic / digital PlayStation 4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Analògic / digital Comandament de joc PlayStation 4 Coixinet en forma de D, Botó d'inici, Botó de selecció, Botó de compartir, Botó d'inici
  • - Amb i sense cablejat Bluetooth/USB Versió Bluetooth: 2.1+EDR
  • - Blau
  • - Cable/Bateria Construït Liti-Ion (Li-Ion) 1000 mAh
More>>>
Short summary description Sony DualShock 4 V2 Blau Bluetooth/USB Comandament de joc Analògic / digital PlayStation 4:
This short summary of the Sony DualShock 4 V2 Blau Bluetooth/USB Comandament de joc Analògic / digital PlayStation 4 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DualShock 4 V2, Comandament de joc, PlayStation 4, Coixinet en forma de D, Botó d'inici, Botó de selecció, Botó de compartir, Botó d'inici, Analògic / digital, Diversos, Amb i sense cablejat

Long summary description Sony DualShock 4 V2 Blau Bluetooth/USB Comandament de joc Analògic / digital PlayStation 4:
This is an auto-generated long summary of Sony DualShock 4 V2 Blau Bluetooth/USB Comandament de joc Analògic / digital PlayStation 4 based on the first three specs of the first five spec groups.

Sony DualShock 4 V2. Tipus de dispositiu: Comandament de joc, Plataformes de joc admeses: PlayStation 4, Tecles de funció de control del joc: Coixinet en forma de D, Botó d'inici, Botó de selecció, Botó de compartir, Botó d'inici. Tecnologia de connectivitat: Amb i sense cablejat, Interfície del dispositiu: Bluetooth/USB, Versió Bluetooth: 2.1+EDR. Color de producte: Blau. Font d'energia: Cable/Bateria, Tipus de pila: Construït, Bateria de tecnologia: Liti-Ion (Li-Ion). Amplada: 162 mm, Profunditat: 98 mm, Alçada: 52 mm

Dispositiu d'entrada
Tipus de dispositiu *
Comandament de joc
Tecnologia de control del joc
Analògic / digital
Plataformes de joc admeses *
PlayStation 4
Tecles de funció de control del joc *
Coixinet en forma de D, Botó d'inici, Botó de selecció, Botó de compartir, Botó d'inici
Reflex de les vibracions
Yes
Thumb sticks analògics
Yes
Pantalla tàctil integrada
Yes
Botons posteriors
Yes
Retroil·luminació LED
Yes
Color de retroiluminació
Diversos
Acceleròmetre
Yes
Giroscopi
Yes
Sensor d'inclinació
Yes
Connectivitat
Interfície del dispositiu *
Bluetooth/USB
Tecnologia de connectivitat *
Amb i sense cablejat
Versió Bluetooth
2.1+EDR
Rang de freqüència
2,4 GHz
Sortida per a auriculars
Yes
Port de micròfon/auricular combo
Yes
Ergonomia
Color de producte *
Blau
Cable extraïble
Yes
Plug and Play
Yes
Altaveus incorporats
Yes
Gestió de l'energia
Font d'energia *
Cable/Bateria
Tipus de pila
Construït
Bateria de tecnologia
Liti-Ion (Li-Ion)
Rendiment de la bateria
1000 mAh
Voltatge de la bateria
3,65 MB/s
Bateria integrada
Yes
Condicions ambientals
Interval de temperatura de funcionament (T-T)
5 - 35 °C
Pes i dimensions
Amplada
162 mm
Profunditat
98 mm
Alçada
52 mm
Pes
210 g
Dades de l'embalatge
Tipus d'embalatge
Caixa
Contingut de l'embalatge
Cables inclosos
Micro-USB
Guia de l'usuari
Yes
Brand Image Product code Product Stock Price from
Sony DualShock 4 V2 + FIFA 21 + PS plus Negre Bluetooth/USB Comandament de joc Analògic / digital PlayStation 4 Sony DualShock 4 V2 + FIFA 21 + PS plus Negre Bluetooth/USB Comandament de joc Analògic / digital PlayStation 4
(show image)
0711719838623 DualShock 4 V2 + FIFA 21 + PS plus 0.00
(excl. VAT)
0 (incl. VAT)
Sony DualShock 4 V2 Camuflament Bluetooth/USB Comandament de joc Analògic / digital PlayStation 4 Sony DualShock 4 V2 Camuflament Bluetooth/USB Comandament de joc Analògic / digital PlayStation 4
(show image)
P4JEJSSNY89485 DualShock 4 V2 0.00
(excl. VAT)
0 (incl. VAT)
Sony DualShock 4 V2 Blanc Bluetooth/USB Comandament de joc Analògic / digital PlayStation 4 Sony DualShock 4 V2 Blanc Bluetooth/USB Comandament de joc Analògic / digital PlayStation 4
(show image)
P4JEJSSNY89465 DualShock 4 V2 0.00
(excl. VAT)
0 (incl. VAT)
Sony DualShock 4 V2 Vermell Bluetooth/USB Comandament de joc Analògic / digital PlayStation 4 Sony DualShock 4 V2 Vermell Bluetooth/USB Comandament de joc Analògic / digital PlayStation 4
(show image)
P4JEJSSNY81415 DualShock 4 V2 0.00
(excl. VAT)
0 (incl. VAT)
Sony DualShock 4 V2 Negre Bluetooth/USB Comandament de joc Analògic / digital PlayStation 4 Sony DualShock 4 V2 Negre Bluetooth/USB Comandament de joc Analògic / digital PlayStation 4
(show image)
P4AEJSSNY87005 DualShock 4 V2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)