location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony KDL-32V4000K televisor 81,3 cm (32") HD Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-32V4000K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-32V4000K
Category: Televisors Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112082
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony KDL-32V4000K televisor 81,3 cm (32") HD Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 81,3 cm (32") LCD
  • - HD 1366 x 768 Pixeles 16:9
  • - PAL, SECAM
  • - 200 x 200 mm
  • - 101 W
More>>>
Short summary description Sony KDL-32V4000K televisor 81,3 cm (32") HD Negre:
This short summary of the Sony KDL-32V4000K televisor 81,3 cm (32") HD Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-32V4000K, 81,3 cm (32"), 1366 x 768 Pixeles, HD, LCD, Negre

Long summary description Sony KDL-32V4000K televisor 81,3 cm (32") HD Negre:
This is an auto-generated long summary of Sony KDL-32V4000K televisor 81,3 cm (32") HD Negre based on the first three specs of the first five spec groups.

Sony KDL-32V4000K. Pantalla diagonal: 81,3 cm (32"), Resolució de pantalla: 1366 x 768 Pixeles, Tipus HD: HD, Tecnologia de visualització: LCD, Relació d'aspecte nativa: 16:9. Color de producte: Negre

Exposar
Pantalla diagonal *
81,3 cm (32")
Tipus HD *
HD
Tecnologia de visualització *
LCD
Relació d'aspecte nativa *
16:9
Modes de vídeo admesos
1080i, 480p, 576i, 720p
Capacitat de zoom
14:9, 4:3, Smart, Wide, Zoom, AFD
Escaneig progressiu
Yes
Relació de contrast (dinàmic)
30000:1
Mostra el nombre de colors
16,78 milions de colors
Angle de visió, horitzontal
178°
Angle de visió, vertical
178°
Filtre de pinta
Digital
Resolució de pantalla *
1366 x 768 Pixeles
Mida visible en diagonal
81 cm
Sintonitzador de TV
Tipus de sintonitzador *
Analògic i digital
Sistema de format de senyal anàloga *
PAL, SECAM
Àudio
Número d'altaveus *
2
Potència nominal RMS *
20 W
Disseny
Color de producte *
Negre
Compatible amb VESA-sistema de muntatge a la paret
200 x 200 mm
Swivel angle range
-20 - 20°
Rendiment
Funció de teletext
Yes
Teletext
700 pàgines
Reducció de soroll *
Yes
Plug and Play
Yes
Bloqueig infantil
Yes
Connectivitat
En el PC (D-Sub) *
Yes
Component de vídeo(ypbpr / ycbcr) en
1
Vídeo compost en
1
Connectivitat
Àudio en el PC
Yes
Sortides per a auriculars
1
Quantitat de ports SCART
2
Quantitat de ports RF
1
Entrada de S-Video
1
Quantitat de ports HDMI *
3
Quantitat de ranures PCMCIA cardbus
1
Característiques de gestió
Guia electrònica de programes (EPG)
Yes
Visualització en pantalla (OSD)
Yes
Idiomes On Screen Display (OSD)
Noruec
Picture-in-Picture
Yes
Temporitzador de desconnexió
Yes
Temporitzador On / Off
Yes
Gestió de l'energia
Consum d'energia *
101 W
Consum d'energia (en espera) *
0,7 W
Pes i dimensions
Amplada (amb suport)
794 mm
Profunditat (amb suport)
242 mm
Alçada (amb suport)
577 mm
Pes (amb suport)
15,5 kg
Amplada (sense suport)
794 mm
Profunditat (sense suport)
99 mm
Alçària (sense suport)
540 mm
Pes (sense suport)
13 kg
Dimensions de paquet (wxdxh)
1019 x 213 x 640 mm
Contingut de l'embalatge
Control remot de mà
Yes
Altres característiques
Altaveus incorporats
Yes
DVB
DBV-T
Rellotge integrat
Yes
Connexió d'auriculars
3,5 mm
Sortida d'àudio
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:19:52
Es ha coleccionado 7 opiniones de expertos para Sony KDL-32V4000K Televisor 81,3 cm (32") HD Negro y la calificación media es 82 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%