location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY 84757-01 cable d'àudio 3,5mm Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
84757-01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
84757-01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0017229136298 show
Category: Cables d'àudio Check ‘POLY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80004
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 13 Dec 2023 12:16:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY 84757-01 cable d'àudio 3,5mm Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3,5mm Mascle
  • - 3,5mm Mascle
  • - Negre
More>>>
Short summary description POLY 84757-01 cable d'àudio 3,5mm Negre:
This short summary of the POLY 84757-01 cable d'àudio 3,5mm Negre data-sheet is auto-generated and uses the product title and the first six key specs.

POLY 84757-01, 3,5mm, Mascle, 3,5mm, Mascle, Negre

Long summary description POLY 84757-01 cable d'àudio 3,5mm Negre:
This is an auto-generated long summary of POLY 84757-01 cable d'àudio 3,5mm Negre based on the first three specs of the first five spec groups.

POLY 84757-01. Connector 1: 3,5mm, Gènere del connector 1: Mascle, Connector 2: 3,5mm, Gènere del connector 2: Mascle, Color de producte: Negre

Característiques
Connector 1 *
3,5mm
Gènere del connector 1 *
Mascle
Connector 2 *
3,5mm
Gènere del connector 2 *
Mascle
Color de producte *
Negre
Dades de l'embalatge
Quantitat per paquet
1 peces
Dades logístiques
Codi del Sistema harmonitzat (HS)
85189000
Brand Image Product code Product Stock Price from
POLY 70765-01 cable d'àudio 3 m 2,5mm Negre POLY 70765-01 cable d'àudio 3 m 2,5mm Negre
(show image)
70765-01 70765-01 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
Belgium 2 distributor(s)
México 1 distributor(s)