location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nilox Bodyguard 2,54 cm (1") LCD Digital Negre Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nilox Check ‘Nilox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bodyguard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32NXBOTRGP001
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8059616332021
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Rellotges intel·ligents i rellotges esportius Check ‘Nilox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Nilox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32769
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nilox Bodyguard 2,54 cm (1") LCD Digital Negre Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rellotge intel·ligent Digital 2,54 cm (1") LCD
  • - Resistent a la pols
  • - Micròfon incorporat
  • - Acceleròmetre
  • - Wi-Fi
  • - 420 mAh 72 h
More>>>
Short summary description Nilox Bodyguard 2,54 cm (1") LCD Digital Negre Wi-Fi:
This short summary of the Nilox Bodyguard 2,54 cm (1") LCD Digital Negre Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Nilox Bodyguard, 2,54 cm (1"), LCD, Wi-Fi

Long summary description Nilox Bodyguard 2,54 cm (1") LCD Digital Negre Wi-Fi:
This is an auto-generated long summary of Nilox Bodyguard 2,54 cm (1") LCD Digital Negre Wi-Fi based on the first three specs of the first five spec groups.

Nilox Bodyguard. Pantalla diagonal: 2,54 cm (1"), Tecnologia de visualització: LCD. Capacitat RAM: 260 MB. Wi-Fi. Rendiment de la bateria: 420 mAh. Color de la corretja: Negre

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:25:00
Es ha coleccionado 1 opiniones de expertos para Nilox Bodyguard 2,54 cm (1") LCD Digital Negro Wifi y la calificación media es 66 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
66%