location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Xbox One S Shadow of War Bundle 500GB Wi-Fi Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xbox One S Shadow of War Bundle 500GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZQ9-00164
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889842212624 show
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Videoconsoles Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30312
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Mar 2024 17:04:47
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Microsoft Xbox One S Shadow of War Bundle 500GB Wi-Fi Blanc:
This short summary of the Microsoft Xbox One S Shadow of War Bundle 500GB Wi-Fi Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Xbox One S Shadow of War Bundle 500GB, Xbox One S, Blanc, 8192 MB, DDR3, AMD Jaguar, AMD Radeon

Long summary description Microsoft Xbox One S Shadow of War Bundle 500GB Wi-Fi Blanc:
This is an auto-generated long summary of Microsoft Xbox One S Shadow of War Bundle 500GB Wi-Fi Blanc based on the first three specs of the first five spec groups.

Microsoft Xbox One S Shadow of War Bundle 500GB. Plataforma: Xbox One S, Color de producte: Blanc, Memòria interna: 8192 MB. Suport d'emmagatzematge: HDD, Capacitat d'emmagatzematge intern: 500 GB, Tipus d'unitat òptica: Blu-ray. Taxes de transferència de dades Ethernet LAN: 10,100,1000 Mbit/s, Estàndards Wi-Fi: 802.11a, 802.11b, 802.11g. Jocs inclosos: Middle-earth: Shadow of War, Cables inclosos: AC, HDMI

Source Testseek summary Average rating
Reviews
Updated:
2019-11-18 03:30:34
Es ha coleccionado 154 opiniones de expertos para Microsoft Xbox One S Shadow of War Bundle 500GB Wifi Blanco y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Review comments Score
xataka.com
Updated:
2019-11-18 03:30:26
Con Xbox One S All-Digital, Microsoft firma una de las consolas más bonitas que han pasado por nuestras manos y, a su vez, también una de las más arriesgadas. Pese a ello, cabe reconocer que es una mínima revisión estética de lo que ya supuso Xbox One S e...
Bottom line Xbox One S All-Digital es una consola fantástica. Con un ruido mínimo incluso en las condiciones más duras (incluido un verano con ola de calor) y un cóctel perfecto para el que pretenda aderezarla con una suscripción a Xbox Game Pass, sólo la comparación...
0%
parentesis.com
Updated:
2019-11-18 03:30:27
ExcelenteLa mejora de diseño, así como la compatibilidad con video 4K, hacen de Xbox One S la consola de actual generación con las mejores prestaciones de la actualidad.Xbox One S, el esperado rediseño de Xbox One, es la consola con la mejor relación cost...
Good Lo bueno, Más compacta, Diseño estilizado, 4K reescalado...
Bad 4K no es compatible con todas las televisiones...
Bottom line Horizon Zero Dawn es un juego sólido, pero está lejos de ser una de las exclusivas memorables del PlayStation 4. La suma de sus partes es positiva, pero individualmente sus elementos se sienten inconsistentes. Igual es un juego de acción que vale la pena...
100%
xataka.com
Updated:
2019-11-18 03:30:30
La Xbox One S ya está entre nosotros desde hace unas semanas. Fue uno de los anuncios más importantes que Microsoft realizó en el E3 2016 y uno de los que se esperaba que acabase llegando tarde o temprano. Nosotros hemos tenido la oportunidad de probarla...
Bottom line Si su diseño, tamaño o sus características internas os llaman lo suficiente la atención como para decantaros por ella, entonces ya estáis tardando en ir a una tienda a solicitar un cambio de una por otra. Aun así, no olvidéis que si no tenéis un televisor...
0%
geeknetic.es
Updated:
2019-11-18 03:30:31
Tranquilos no se nos ha ido la pinza, seguimos siendo fieles al PC. Pero si algo hemos sabido adoptar con alegría los jugadores de PC del mundo de las consolas, es el mando de la Xbox 360 . Es sin duda el mejor gamepad para jugar en PC por su soporte nati...
Bottom line Es difícil poder decir que este sea el mando definitivo que nos hará olvidar al mando de la Xbox 360. El diseño y comportamiento de este último sigue siendo sublime, pero tenemos que rendirnos a la técnica y la inclusión de conectividad Bluetooth. Tiene l...
36%
cnet.com/es/
Updated:
2019-11-18 03:30:32
La Xbox One S es la versión de la consola que Microsoft debería haber lanzado por primera vez en 2013 en lugar de la bestia torpe que nos dieron ese año. Es mejor en un número de maneras, lo que la hace aún más una alternativa digna de la PlayStation 4 .L...
Good La Xbox One S es una consola de juegos que luce muy bien; es 40 por ciento más pequeña que la original y se deshace del gigantesco bloque de alimentación externa. Puede mostrar video 4K desde servicios de streaming y Blurays UltraHD Ofrece soporte para HD...
Bad La configuración 4K, Bluray Ultra HD y HDR sólo funcionan con los nuevos televisores, y puede requerir un poco de ensayo y error. El controlador actualizado se siente más barato que su predecesor. Project Scorpio, el sucesor más potente del Xbox One, lleg...
Bottom line La Xbox One S es la consola que Microsoft nos debió haber dado hace tres años, pero por el momento hay pocas razones para cambiarte, sobre todo si ya tienes una Xbox One original...
80%
Country Distributor
United Kingdom 1 distributor(s)