location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft R9Q-00010 teclat per a dispositiu mòbil Negre Microsoft Cover port

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R9Q-00010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R9Q-00010
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55239
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microsoft R9Q-00010 teclat per a dispositiu mòbil Negre Microsoft Cover port
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ratolí tàctil
  • - Tapa
  • - Microsoft Cover port
  • - Marca compatibilitat: Microsoft
  • - Negre
More>>>
Short summary description Microsoft R9Q-00010 teclat per a dispositiu mòbil Negre Microsoft Cover port:
This short summary of the Microsoft R9Q-00010 teclat per a dispositiu mòbil Negre Microsoft Cover port data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft R9Q-00010, Ratolí tàctil, Microsoft, Surface Pro 4, Negre, Microsoft Cover port, 295 mm

Long summary description Microsoft R9Q-00010 teclat per a dispositiu mòbil Negre Microsoft Cover port:
This is an auto-generated long summary of Microsoft R9Q-00010 teclat per a dispositiu mòbil Negre Microsoft Cover port based on the first three specs of the first five spec groups.

Microsoft R9Q-00010. Dispositiu assenyalat: Ratolí tàctil. Marca compatibilitat: Microsoft, Compatibilitat: Surface Pro 4, Color de producte: Negre. Interfície del dispositiu: Microsoft Cover port. Amplada: 295 mm, Profunditat: 217 mm, Alçada: 4,9 mm

Source Testseek summary Average rating
Reviews
Updated:
2017-08-27 06:33:06
Es ha coleccionado 7 opiniones de expertos para Microsoft R9Q-00010 teclado para móvil Negro Microsoft Cover port y la calificación media es 85 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
85%
Country Distributor
United Kingdom 2 distributor(s)