location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90a Intel® Core™ i7 i7-14700 60,5 cm (23.8") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M90a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12SH001FAU
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197530792519 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14087
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 05 Jun 2024 00:36:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre M90a Intel® Core™ i7 i7-14700 60,5 cm (23.8") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC tot en un Negre 180 W
  • - Intel® Core™ i7 i7-14700
  • - Pantalla sensible al tacte 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 GB DDR5-SDRAM 4800 MHz 2 x 8 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD) Lector de targetes integrat
  • - Intel UHD Graphics 770
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) Ethernet / connexió LAN 100,1000 Mbit/s Bluetooth 5.2
  • - Windows 11 Pro
More>>>
Short summary description Lenovo ThinkCentre M90a Intel® Core™ i7 i7-14700 60,5 cm (23.8") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Negre:
This short summary of the Lenovo ThinkCentre M90a Intel® Core™ i7 i7-14700 60,5 cm (23.8") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M90a, 60,5 cm (23.8"), Full HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkCentre M90a Intel® Core™ i7 i7-14700 60,5 cm (23.8") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Negre:
This is an auto-generated long summary of Lenovo ThinkCentre M90a Intel® Core™ i7 i7-14700 60,5 cm (23.8") 1920 x 1080 Pixeles Pantalla sensible al tacte PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Negre based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M90a. Tipus de producte: PC tot en un. Pantalla diagonal: 60,5 cm (23.8"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Pantalla sensible al tacte, Tipus de panell: IPS. Família de processador: Intel® Core™ i7. Memòria interna: 16 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel UHD Graphics 770. Càmera integrada. Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Negre

Exposar
Pantalla diagonal *
60,5 cm (23.8")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD *
Full HD
Relació d'aspecte nativa
16:9
Brillantor de la pantalla
250 cd/m²
Tipus de panell
IPS
Espai de color RGB
NTSC
Pantalla antireflectora
Yes
Gamma de colors
72%
Ajustament d'inclinació
Yes
Angle d'inclinació
-5 - 70°
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel Core i7-14xxx
Processador *
i7-14700
Processador nombre de nuclis
20
Freqüència d'acceleració del processador
5,4 GHz
Nuclis de rendiment
8
Nuclis eficients
12
Freqüència turbo màxima del nucli de rendiment
5,3 GHz
Freqüència turbo màxima del nucli d'eficiència
4,2 GHz
Freqüència base de nucli de rendiment
2,1 GHz
Freqüència base de nucli eficient
1,5 GHz
Memòria cau de processador
33 MB
Tipus de memòria cau de processador
Smart Cache
Potència base del processador
65 W
Potència turbo màxima
219 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR5-SDRAM
Màxima de memòria interna *
64 GB
Ranures de memòria
2
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
4800 MHz
Disseny de memòria
2 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express 4.0
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 770
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
6 W
Àudio
Micròfon incorporat
Yes
Sistema d'àudio
HD
Càmera
Càmera integrada *
Yes
Total de megapíxels
5 MP
Càmera de privadesa
Yes
Tipus de privadesa
Obturador de privacitat
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Tipus d'antena
2x2
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
5.2
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
3
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4/2.1
Quantitat d'interficies DisplayPorts
1
Port de micròfon/auricular combo
Yes
Disseny
Nom del color
Black
Color de producte *
Negre
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Rendiment
Tipus de producte *
PC tot en un
Chipset de placa mare
Intel Q670
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Idioma del sistema operatiu
Anglès
Gestió de l'energia
Potència de dissipació de adaptador AC
180 W
Pes i dimensions
Amplada (amb suport)
539,6 mm
Profunditat (amb suport)
344,2 mm
Pes (amb suport)
7,83 kg
Condicions ambientals
Interval de temperatura de funcionament (T-T)
5 - 35 °C
Rang de temperatura (T-T)
-20 - 60 °C
Rang d'humitat
20 - 80%
Altitud de funcionament
0 - 3048 m
Altitud no operativa
0 - 12192 m
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, TCO, EPEAT Gold, RoHS
Contingut de l'embalatge
Ratolí inclòs
Yes
Connectivitat del ratolí
Cablejat
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Idioma del teclat
Anglès
Brand Image Product code Product Stock Price from
Lenovo ThinkCentre Tiny-In-One 27 68,6 cm (27") 2560 x 1440 Pixeles PC tot en un Negre Lenovo ThinkCentre Tiny-In-One 27 68,6 cm (27") 2560 x 1440 Pixeles PC tot en un Negre
(show image)
11JHRAR1UK ThinkCentre Tiny-In-One 27 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Tiny-in-One 24 Monitor Lenovo Tiny-in-One 24 Monitor
(show image)
10LLPAR6TK LENOVO Tiny-in-One 24 Monitor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 2 distributor(s)