location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15 G3 Intel® Core™ i7 i7-6700HQ Estació de treball mòbil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M1000M Windows 7 Professional Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Estación de trabajo móvil ZBook 15 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T7V52EA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54931
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 23 Sep 2017
Product end of life date
Bullet Points HP ZBook 15 G3 Intel® Core™ i7 i7-6700HQ Estació de treball mòbil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M1000M Windows 7 Professional Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Estació de treball mòbil Petxina de cloïssa Negre
  • - Intel® Core™ i7 i7-6700HQ 2,6 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 Pixeles SVA Retroil·luminació LED Mat 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz 2 x 4 GB
  • - 256 GB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA® Quadro® M1000M 2 GB Intel® HD Graphics 530
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth
  • - Polímer de liti (LiPo) 90 Wh 150 W
  • - Windows 7 Professional 64-bit
Long product name HP ZBook 15 G3 Intel® Core™ i7 i7-6700HQ Estació de treball mòbil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M1000M Windows 7 Professional Negre :
The short editorial description of HP ZBook 15 G3 Intel® Core™ i7 i7-6700HQ Estació de treball mòbil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M1000M Windows 7 Professional Negre

Intel Core i7-6700HQ (2.6GHz, 4 Cores), 15.6" Full HD (1920 x 1080), 8GB DDR4-SDRAM 2133MHz (2 x 4), 256GB PCI Express SSD, Intel HD Graphics 530 + NVIDIA Quadro M1000M (2GB, GDDR5), Gigabit LAN, WLAN, Windows 7 Professional 64-bit
More>>>
HP ZBook 15 G3 Intel® Core™ i7 i7-6700HQ Estació de treball mòbil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M1000M Windows 7 Professional Negre:
The official marketing text of HP ZBook 15 G3 Intel® Core™ i7 i7-6700HQ Estació de treball mòbil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M1000M Windows 7 Professional Negre as supplied by the manufacturer

Trabaje desde casi cualquier lugar con la estación de trabajo móvil HP ZBook 15. Su movilidad y sólida configurabilidad crean una potente mezcla de estilo, características y portabilidad en un factor de forma diagonal de 39,6 cm (15,6 pulgadas) fino y ligero.
Elija el SO perfecto para usted
Satisfaga sus necesidades de usuario único con una amplia gama de sistemas operativos Windows 10 Pro[1] o Windows 7[1].
Innovación en cualquier lugar
La estación de trabajo móvil HP ZBook 15 ofrece estilo elegante, excelente rendimiento y batería de larga duración.
Nuevos procesadores potentes
Obtenga un rendimiento potente de Intel® Core™ de 6ª generación [5] u opciones de procesador Intel® Xeon®[5].
Gráficos de nivel profesional
Aproveche las amplias características de los gráficos 3D AMD FirePro™ [5] y NVIDIA® Quadro® con certificación ISV[5] con 4 GB de memoria de vídeo diseñado para funcionar con las aplicaciones más exigentes.
Trabaje de forma más inteligente
Lleve a cabo tareas exigentes con seguridad con hasta 64 GB de DDR4 con memoria ECC opcional[8] sin sacrificar la capacidad, el rendimiento ni la fiabilidad.
Almacenamiento ultrarrápido
Reduzca el arranque, el cálculo y el tiempo de respuesta al revolucionar la manera en que su HP ZBook maneja grandes archivos con la unidad HP Z Turbo G2 doble opcional,[5,6] una solución de almacenamiento sorprendentemente rápida e innovadora.
Realizar conexiones
Transfiera datos y conéctese a los dispositivos rápida y fácilmente. Esta estación de trabajo móvil está equipada con varios puertos incluyendo puertos Thunderbolt™ 3, HDMI y más.
Téngalo claro
Elija la pantalla adecuada para su forma de trabajar con opciones de pantalla táctil UHD 4K o FHD muy nítidas.[5,6]

Short summary description HP ZBook 15 G3 Intel® Core™ i7 i7-6700HQ Estació de treball mòbil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M1000M Windows 7 Professional Negre:
This short summary of the HP ZBook 15 G3 Intel® Core™ i7 i7-6700HQ Estació de treball mòbil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M1000M Windows 7 Professional Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 15 G3, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 Pixeles, 8 GB, 256 GB

Long summary description HP ZBook 15 G3 Intel® Core™ i7 i7-6700HQ Estació de treball mòbil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M1000M Windows 7 Professional Negre:
This is an auto-generated long summary of HP ZBook 15 G3 Intel® Core™ i7 i7-6700HQ Estació de treball mòbil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® M1000M Windows 7 Professional Negre based on the first three specs of the first five spec groups.

HP ZBook 15 G3. Tipus de producte: Estació de treball mòbil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i7, Processador: i7-6700HQ, Freqüència de processador: 2,6 GHz. Pantalla diagonal: 39,6 cm (15.6"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® HD Graphics 530. Sistema operatiu subministrat: Windows 7 Professional. Color de producte: Negre

Impresionar y rendir

La estación de trabajo móvil más popular de HP ha sido rediseñada, por dentro y por fuera. Ahora, 27 % más fina y 7 % más ligera que la generación anterior, ofrece 100 % más de asombro, está diseñada para impresionar y rendir.

Cree su estación de trabajo ideal

Configure la HP ZBook 15 con las opciones de procesador Intel® Xeon®[4], hasta 64 GB de memoria ECC, unidad HP Z Turbo G2[5,6] doble de 1 TB para hasta 3 TB[2] de almacenamiento total, Thunderbolt™ 3 doble y pantallas táctiles HP DreamColor UHD o FHD opcionales.[5,6]

Definido por HP Z ADN

Trabaje con seguridad con las estaciones de trabajo móviles HP diseñadas con 30 años de HP Z ADN con la certificación de ISV exhaustiva. Es fiable, diseñada para superar las pruebas MIL-STD 810G[7] y resistir 120 000 horas del proceso de prueba total de HP.

Disseny
Tipus de producte *
Estació de treball mòbil
Color de producte *
Negre
Factor de forma *
Petxina de cloïssa
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
SVA
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Superfície de pantalla
Mat
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
6th gen Intel® Core™ i7
Processador *
i7-6700HQ
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
3,5 GHz
Freqüència de processador *
2,6 GHz
Bus del sistema
8 GT/s
Memòria cau de processador
6 MB
Tipus de memòria cau de processador
Smart Cache
Socket del processador
BGA 1440
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel® Core i7-6700 Mobile series
Nom de codi de processador
Skylake
Tipus de Bus
DMI3
Paritat FSB
No
Execució pas a pas
R0
Potència de disseny tèrmic (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Número màxim de carrils PCI Express
16
Versió de ranures PCI Express
3.0
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
ECC suportat pel processador
No
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2133 MHz
Disseny de memòria
2 x 4 GB
Ranures de memòria
4x SO-DIMM
Màxima de memòria interna *
64 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD, SDHC, SDXC
Gràfics
Model d'adaptador de gràfics discret *
NVIDIA® Quadro® M1000M
Memòria d'adaptador de gràfics discret
2 GB
Tipus de memòria gràfica discreta
GDDR5
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 530
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1050 MHz
Memòria d'adaptador de gràfics en funcionament màxima
1,7 GB
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
0x191B
Suport d'adaptador de gràfics Open GL
Yes
Àudio
Sistema d'àudio
Bang & Olufsen
Número de Altaveus incorporats
2
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Xarxes
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Port DVI
No
Quantitat de ports VGA (D-Sub)
1
Quantitat de ports Thunderbolt 3
2
Port de micròfon/auricular combo
Yes
Connectivitat
Connector d'acoblament
No
Tipus de port de càrrega
Connector d’entrada DC
Ranura smartcard
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
1
Rendiment
Chipset de placa mare
Intel® CM236
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
Yes
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 7 Professional
Característiques especials del processador
Intel Wireless Display (widi) Technology
Yes
Intel My wifi Technology
Yes
Intel Anti-Theft Technology
No
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Tecnologia Intel® Built-in Visuals
Yes
Intel® HD Graphics
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
42 x 28 mm
Conjunts d'instruccions suportades
SSE4.1, SSE4.2, AVX 2.0
Codi de processador
SR2FQ
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Litografia d'imc i gràfics
14 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de la tecnologia Intel Smart Response
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
0,00
Versió de la tecnologia Intel Secure Key
1,00
Versió d'Intel Small Business Advantage (SBA)
1,00
Versió de l'Intel TSX-NI
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88967
Processador sense conflictes
Yes
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
9
Battery capacity *
90 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
150 W
Seguretat
Ranura de bloqueig del cable
Yes
Lector d'empremtes dactilars
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Sostenibilitat
Certificats de sostenibilitat
EPEAT Silver, ENERGY STAR
Pes i dimensions
Amplada
386 mm
Profunditat
264 mm
Alçada
26 mm
Pes *
2,59 kg
Altres característiques
Adaptador de CA agrupades
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:13:04
Es ha coleccionado 19 opiniones de expertos para HP ZBook Estación de trabajo móvil 15 G3 y la calificación media es 85 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
85%
Source Review comments Score
notebookcheck.org
Updated:
2017-03-01 08:13:04
¿Extremadamente caro, extremadamente bueno? Las estaciones de trabajo móviles de HP son tradicionalmente algunos de los dispositivos más caros del mercado. Esto no cambió con el nuevo ZBook 15 G3. Pero ¿puede el portátil de 4,000 Euros cumplir nuestras al...
Good chasis muy robusto y sofisticado, buen rendimiento, muy buen display IPS (tras calibrado), veloz SSD, batería de larga duración, puertos modernos, buena ampliabilidad, Wi-Fi veloz, 3 años de garantía, configuraciones individualesindividual configurations...
Bad cuesta acceder a algunas piezas (¡ranura SIM!), ya no se puede acceder a la batería desde fuera, el procesador no puede usar todo su potencial durante periodos largos, PWM, ruidoso y caliente a carga máxima, los ventiladores repiquetean, caro...
Bottom line HP ZBook 15 G3. Modelo de pruebas cortesía de HP Alemania.HP puede mejorar con éxito el ya convincente predecesor con el ZBook 15 G3. El chasis completamente renovado causa una impresión muy noble y no tiene de qué avergonzarse en términos de calidad...
86%
Country Distributor
Sverige 1 distributor(s)
Norway 1 distributor(s)