location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G3 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC microtorre ProDesk 400 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5K03EA
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62466
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 26 Jun 2024 05:59:07
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2017
Product end of life date
Bullet Points HP ProDesk 400 G3 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Negre 180 W
  • - Intel® Core™ i5 i5-6500 3,2 GHz
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 1 TB HDD DVD Super Multi
  • - Intel® HD Graphics 530
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name HP ProDesk 400 G3 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Negre :
The short editorial description of HP ProDesk 400 G3 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Negre

PC microtorre HP ProDesk 400 G3
More>>>
HP ProDesk 400 G3 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Negre:
The official marketing text of HP ProDesk 400 G3 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Negre as supplied by the manufacturer

Dé a su empresa la base sólida que necesita para el crecimiento con el asequible y fiable HP ProDesk 400 MT. Diseñado con seguridad esencial y funciones de capacidad de gestión, el HP ProDesk 400 le ayuda a mantener su empresa en crecimiento.
No deje que nada se interponga en su camino
Ayude a protegerse contra las amenazas de seguridad de hoy en día y maximizar las funciones de gestión y productividad para los negocios con Windows 10 Pro.[1]
Simplifique la gestión de los dispositivos
Reduzca la complejidad de la administración. Características de capacidad de gestión HP Touchpoint Manager,[5] Windows 10 Pro[1] y HP Common Core BIOS le ayudan a gestionar activos fácilmente.
Comunicación de forma fácil
Realice conferencias desde su PC simplemente tocando un botón, con el teclado HP Conferencing opcional.[6]
Crezca con las demandas de trabajo
Amplíe la vida de su compra con el chasis sin necesidad de herramientas para actualizar fácilmente la memoria, el almacenamiento y los gráficos[6] para satisfacer las necesidades del negocio diversas y en crecimiento.
Conéctese a más capacidades
Varias pantallas han demostrado ayudar a aumentar la productividad en un 35 %[7] y el HP ProDesk 400 MT le permite conectar dos pantallas HP Pro[6] opcionales inmediatamente.
Tan ecológico que causa envidia
Reduzca el consumo de energía y los costes con configuraciones con certificación ENERGY STAR® y EPEAT® Gold[8].
Gestión de TI basada en la nube más sencilla
Gestione datos, seguridad y dispositivos desde una única solución basada en la nube con HP Touchpoint Manager.[5]
Soporte de valor a su servicio
Simplifique la asistencia técnica con el soporte técnico de HP Care. Confíe en la experiencia rentable que está disponible 24x7 y que cubre múltiples marcas, dispositivos y sistemas operativos.[9]

Short summary description HP ProDesk 400 G3 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Negre:
This short summary of the HP ProDesk 400 G3 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 400 G3, 3,2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP ProDesk 400 G3 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Negre:
This is an auto-generated long summary of HP ProDesk 400 G3 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Negre based on the first three specs of the first five spec groups.

HP ProDesk 400 G3. Freqüència de processador: 3,2 GHz, Família de processador: Intel® Core™ i5, Processador: i5-6500. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2133 MHz. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: HDD, Tipus d'unitat òptica: DVD Super Multi. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics 530. Sistema operatiu subministrat: Windows 7 Professional, Arquitectura del sistema operatiu: 64-bit. Font d'alimentació: 180 W. Tipus de xassís: Micro Tower. Tipus de producte: PC

Memoria y procesadores potentes nuevos

Los nuevos procesadores Intel® Core™ de 6.ª generación[2] proporcionan un procesamiento potente con gráficos Intel® HD 530. La memoria DDR4 disponible[3] le ayuda a satisfacer las demandas de las empresas de hoy en día.

Seguridad desde el principio

HP BIOSphere[3] y HP Client Security[4] aumentan la seguridad y mantienen los datos de misión crítica y los sistemas guardados con autenticación personalizable y contraseñas de nivel de la BIOS.

Probado para llegar lejos

Los HP ProDesks están probados rigurosamente para garantizar la fiabilidad. Durante todo el proceso de prueba total de HP, los PCs se someten a 120 000 horas de ensayos de rendimiento para ayudarle a superar con éxito todos sus días de trabajo.

La inversión inteligente

El HP ProDesk 400 MT le ayuda a crear una infraestructura de IT sólida para su empresa en crecimiento con capacidad de ampliación en los componentes principales que le permiten configurar el PC adecuado para cada usuario.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
6th gen Intel® Core™ i5
Processador *
i5-6500
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
3,6 GHz
Freqüència de processador *
3,2 GHz
Socket del processador
LGA 1151 (sòcol H4)
Memòria cau de processador
6 MB
Tipus de memòria cau de processador
Smart Cache
Bus del sistema
8 GT/s
Tipus de Bus
DMI3
Paritat FSB
No
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel Core i5-6500 Desktop series
Nom de codi de processador
Skylake
Potència de disseny tèrmic (TDP)
65 W
Tcase
71 °C
Versió de ranures PCI Express
3.0
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Número de processadors instal · Lats
1
Execució pas a pas
R0
Màxim de memòria interna suportada pel processador
64 GB
Tipus de memòria suportats pel processador
DDR3L-SDRAM, DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
2133, 1333, 1600, 1866 MHz
Amplada de banda de memòria suportada pel processador (màx.)
34,1 GB/s
ECC suportat pel processador
No
Tensió de memòria suportada pel processador
1,35 MB/s
Memòria
Memòria interna *
8 GB
Màxima de memòria interna *
32 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 8 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
2133 MHz
Canals de memòria
Dos canals
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
HDD
Tipus d'unitat òptica *
DVD Super Multi
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'HDD total
1 TB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Interfície de disc dur
SATA III
Velocitat de rotació de disc dur
7200 RPM
Mida del disc rígid
3.5"
Lector de targetes integrat
No
Gràfics
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 530
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1050 MHz
Memòria d'adaptador de gràfics en funcionament màxima
1,74 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
1912
Memòria d'adaptador de gràfics màxima
2,005 GB
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports VGA (D-Sub)
1
Port DVI
No
Quantitat d'interficies DisplayPorts
1
Quantitat de ports PS / 2
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Quantitat de ports sèrie
1
Ranures d'expansió
Ranures PCI Express x1 (Gen 2.x)
3
Ranures PCI Express x16 (Gen 3.x)
1
Disseny
Tipus de xassís *
Micro Tower
Col · locació suportada
Vertical
Disseny
Sistema de refrigeració d'aigua
No
Número de badies de 3,5"
2
Número de badies de 5,25"
1
Color de producte *
Negre
País d'origen
Xina
Rendiment
Chipset de placa mare
Intel® H110
Sistema d'àudio
DTS Sound+
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 7 Professional
Arquitectura del sistema operatiu
64-bit
Sistema operatiu de recuperació
Windows 10 Pro
Característiques especials del processador
Intel Wireless Display (widi) Technology
Yes
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
SSE4.2, AVX 2.0, SSE4.1
Codi de processador
SR2BX
Escalabilitat
1S
Configuració de CPU (màx.)
1
Litografia d'imc i gràfics
14 nm
Especificació de solució tèrmica
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
1,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió d'Intel Small Business Advantage (SBA)
1,00
Versió de l'Intel TSX-NI
1,00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
88184
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Intel My wifi Technology
No
Intel Identity Protection Technology
Yes
Intel Anti-Theft Technology
No
Processador sense conflictes
Yes
Gestió de l'energia
Font d'alimentació *
180 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50 - 60 Hz
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 40 °C
Rang de temperatura (T-T)
-20 - 60 °C
Rang d'humitat
10 - 90%
Humitat d'emmagatzematge
5 - 90%
Altitud de funcionament
0 - 3050 m
Altitud no operativa
0 - 4570 m
Certificats
Certificats de conformitat
RoHS
Sostenibilitat
Certificats de sostenibilitat
EPEAT Silver, ENERGY STAR
Pes i dimensions
Amplada *
165 mm
Profunditat *
358,8 mm
Alçada *
355 mm
Pes *
6,96 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Teclat inclòs
Yes
Teclat numèric
Yes
Altres característiques
Quantitat d'unitats òptiques
1
Escriptura de llum
No
Etiquetatge de segment d'Intel
Empresa, Petita Empresa
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:28:14
Es ha coleccionado 1 opiniones de expertos para HP ProDesk PC microtorre 400 G3 y la calificación media es 75 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%