location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS Rebel T4i + EF-S 18-55mm IS II Kit de càmera rèflex 18,5 MP CMOS 5184 x 3456 Pixeles Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rebel T4i + EF-S 18-55mm IS II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6558B003
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Càmeres digitals Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20440
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Feb 2022 11:11:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon EOS Rebel T4i + EF-S 18-55mm IS II Kit de càmera rèflex 18,5 MP CMOS 5184 x 3456 Pixeles Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kit de càmera rèflex 18,5 MP CMOS Negre
  • - TTL Seguiment de cares
  • - Velocitat més ràpida de l'obturador de la càmera: 1/4000 s Velocitat més lenta de l'obturador de la càmera: 30 s ± 2EV (1/2EV step)
  • - Enregistrament de vídeo 1920 x 1080 Pixeles Full HD
  • - PictBridge
More>>>
Short summary description Canon EOS Rebel T4i + EF-S 18-55mm IS II Kit de càmera rèflex 18,5 MP CMOS 5184 x 3456 Pixeles Negre:
This short summary of the Canon EOS Rebel T4i + EF-S 18-55mm IS II Kit de càmera rèflex 18,5 MP CMOS 5184 x 3456 Pixeles Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS Rebel T4i + EF-S 18-55mm IS II, 18,5 MP, 5184 x 3456 Pixeles, CMOS, Full HD, 520 g, Negre

Long summary description Canon EOS Rebel T4i + EF-S 18-55mm IS II Kit de càmera rèflex 18,5 MP CMOS 5184 x 3456 Pixeles Negre:
This is an auto-generated long summary of Canon EOS Rebel T4i + EF-S 18-55mm IS II Kit de càmera rèflex 18,5 MP CMOS 5184 x 3456 Pixeles Negre based on the first three specs of the first five spec groups.

Canon EOS Rebel T4i + EF-S 18-55mm IS II. Tipus de càmera: Kit de càmera rèflex, Megapixels: 18,5 MP, Tipus de sensor: CMOS, Màxima resolució d'imatge: 5184 x 3456 Pixeles. Distància focal: 18 - 55 mm. Velocitat més ràpida de l'obturador de la càmera: 1/4000 s. Tipus HD: Full HD, Resolució màxima de vídeo: 1920 x 1080 Pixeles. Pantalla diagonal: 7,62 cm (3"). PictBridge. Pes: 520 g. Color de producte: Negre

Qualitat de la imatge
Tipus de càmera *
Kit de càmera rèflex
Megapixels *
18,5 MP
Tipus de sensor *
CMOS
Màxima resolució d'imatge *
5184 x 3456 Pixeles
Resolució de captura d'imatges fixes *
720 x 480,1920 x 1280,2592 x 1728,3456 x 2304,5184 x 3456
Estabilitzador d'imatge *
No
Relacions d'aspecte suportades
3:2
Sistema de lents
Distància focal
18 - 55 mm
Interfície de muntatge de l'objectiu
Canon EF, Canon EF-S
Al enfocar
Enfocament *
TTL
Detecció d'objectes amb enfocament automàtic (AF)
Cara
Seguiment de cares
Yes
Exposició a la llum
Sensibilitat ISO
400, 800, 1600, 3200, 6400, Automàtic
Tipus d'exposició *
Prioritat d'obertura AE, Automàtic, Manual, Prioritat d'obturador AE
Correcció d'exposició a la llum *
± 2EV (1/2EV step)
Obturador
Velocitat més ràpida de l'obturador de la càmera *
1/4000 s
Velocitat més lenta de l'obturador de la càmera *
30 s
Flash
Maneres de flash *
Automàtic
Vídeo
Enregistrament de vídeo *
Yes
Resolució màxima de vídeo *
1920 x 1080 Pixeles
Tipus HD *
Full HD
Resolucions de vídeo
640 x 480, 1280 x 720, 1920 x 1080
Velocitat de moviment de quadre JPEG
60 fps
Vídeo
Formats de vídeo compatibles
H.264, MOV
Memòria
Compatible amb targetes de memòria *
SD, SDHC, SDXC
Exposar
Exposar *
LCD
Pantalla diagonal *
7,62 cm (3")
Resolució de pantalla
1040000 Pixeles
Visor
Ampliació
0,85x
Connectivitat
PictBridge *
Yes
Versió USB *
2.0
Càmera
Balanç de blancs *
Automàtic, Ennuvolat, Llum del dia, Fluorescent, Ombra, Tungstè
Modes d'escena *
Retrat, Paisatge
Efectes de fotografies *
Blanc i Negre, Neutral
Auto-temporitzador *
2, 10 s
Reproducció de la càmera
Imatge individual
Sistema d'arxius de càmera
DPOF 1.1
Funció antipols
Yes
Disseny
Color de producte *
Negre
Condicions ambientals
Interval de temperatura de funcionament (T-T)
0 - 40 °C
Rang d'humitat
0 - 85%
Pes i dimensions
Amplada
133,1 mm
Profunditat
99,8 mm
Alçada
78,8 mm
Pes
520 g
Pes (incloent bateria)
575 g
Altres característiques
Flash integrat
Yes
Quantitat de ports HDMI
1
Tipus de font d'alimentació
Bateries
Source Testseek summary Average rating
Reviews
Updated:
2013-09-21 16:36:37
Es ha coleccionado 140 opiniones de expertos para Canon EOS Rebel T4i + EF-S 18-55mm IS II Juego de cámara SLR 18,5 MP CMOS 5184 x 3456 Pixeles Negro y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-21 16:36:37
Es has recollit 73 revisions d'experts per Canon EOS Rebel T4i + EF-S 18-55mm IS II Kit de càmera rèflex 18,5 MP CMOS 5184 x 3456 Pixeles Negre i la qualificació mitjana dels experts és de 81 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
81%
Source Review comments Score
parentesis.com
Updated:
2013-09-21 16:36:18
Esta cámara réflex tiene 18 megapixeles de resolución, graba video en Full HD, te deja usar controles manuales, automáticos o creativos y tiene una pantalla táctil abatible de tres pulgadas. Es de lente intercambiable e ideal para llevar a tus vacaciones...
Good Su tamaño compacto, a pesar del cuerpo y lente aparte; la calidad de las imágenes y video, y el enfoque automático en el video auxiliado por nueve puntos...
Bad Podría tener más megapixeles (considerando que hay otras cámaras más pequeñas con un sensor de igual tamaño). Su precio es algo elevado, pero ideal si la consideras como primera cámara para aficionados estudiantes...
Bottom line Perfecta para estudiantes de la carrera de comunicación y fotografía ya que, a pesar de ser réflex, es muy intuitiva, fácil de usar y otorga calidad profesional. De igual manera, para cualquiera que busque una cámara de "gama media", económica (conside...
80%