location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot D20 1/2.3" Càmera compacta 12,1 MP CMOS 4000 x 3000 Pixeles Negre, Cian

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6145B001
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Càmeres digitals Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36376
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot D20 1/2.3" Càmera compacta 12,1 MP CMOS 4000 x 3000 Pixeles Negre, Cian
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Càmera compacta 12,1 MP CMOS Negre, Cian
  • - Mida de sensor d’imatge: 1/2.3"
  • - Estabilitzador d'imatge
  • - Zoom òptic: 5x Zoom digital: 4x
  • - TTL
  • - Sensibilitat ISO (mín.): 100 Sensibilitat ISO (màx.): 3200 Velocitat més ràpida de l'obturador de la càmera: 1/1600 s Velocitat més lenta de l'obturador de la càmera: 15 s ± 1EV (1/3EV step)
  • - Enregistrament de vídeo 1920 x 1080 Pixeles Full HD
  • - Micròfon incorporat PictBridge HDMI
  • - Liti-Ion (Li-Ion)
More>>>
Short summary description Canon PowerShot D20 1/2.3" Càmera compacta 12,1 MP CMOS 4000 x 3000 Pixeles Negre, Cian:
This short summary of the Canon PowerShot D20 1/2.3" Càmera compacta 12,1 MP CMOS 4000 x 3000 Pixeles Negre, Cian data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot D20, 12,1 MP, 4000 x 3000 Pixeles, CMOS, 5x, Full HD, Negre, Cian

Long summary description Canon PowerShot D20 1/2.3" Càmera compacta 12,1 MP CMOS 4000 x 3000 Pixeles Negre, Cian:
This is an auto-generated long summary of Canon PowerShot D20 1/2.3" Càmera compacta 12,1 MP CMOS 4000 x 3000 Pixeles Negre, Cian based on the first three specs of the first five spec groups.

Canon PowerShot D20. Tipus de càmera: Càmera compacta, Megapixels: 12,1 MP, Mida de sensor d’imatge: 1/2.3", Tipus de sensor: CMOS, Màxima resolució d'imatge: 4000 x 3000 Pixeles. Sensibilitat ISO (màx.): 3200. Zoom òptic: 5x, Zoom digital: 4x, Distància focal: 5 - 25 mm. Tipus HD: Full HD, Resolució màxima de vídeo: 1920 x 1080 Pixeles. Pantalla diagonal: 7,62 cm (3"). PictBridge. Pes: 205 g. Color de producte: Negre, Cian

Qualitat de la imatge
Mida de sensor d’imatge *
1/2.3"
Tipus de càmera *
Càmera compacta
Megapixels *
12,1 MP
Tipus de sensor *
CMOS
Màxima resolució d'imatge *
4000 x 3000 Pixeles
Resolució de captura d'imatges fixes *
640 x 360,640 x 424,640 x 480,1220 x 1200,1600 x 1064,1600 x 1200,1920 x 1080,2816 x 1584,2816 x 1880,2816 x 2112,4000 x 2248,4000 x 2664,4000 x 3000
Estabilitzador d'imatge *
Yes
Relacions d'aspecte suportades
3:2, 4:3, 16:9
Total de megapíxels
12,8 MP
Formats d'imatge suportats *
JPG
Sistema de lents
Zoom òptic *
5x
Zoom digital *
4x
Distància focal
5 - 25 mm
Distància focal mínima (equivalent a 35 mm de pel·lícula)
28 mm
Distància focal màxima (equivalent a 35 mm de pel·lícula)
140 mm
Obertura mínima
3,9
Obertura màxima
4,8
Zoom combinat
20x
Tipus de lents
Estàndard
Al enfocar
Enfocament *
TTL
Ajust de l'enfocament *
Automàtic
Modes d'enfocament automàtic (AF) *
Enfocament automàtic compensat al centre, Enfocament Automàtic Puntual
Interval d'enfocament normal (tele)
1 - ∞
Interval d'enfocament normal (amplada)
0.05 - ∞
Rang d'enfocament normal
0.05 - ∞
Rang d'enfocament macro (d'amplada)
0.01 - 0.5 m
Rang d'enfocament mode automàtic (tele)
1 - ∞
Rang d'enfocament mode automàtic (d'amplada)
0.01 - ∞
Exposició a la llum
Sensibilitat ISO (mín.) *
100
Sensibilitat ISO (màx.) *
3200
Sensibilitat ISO
100, 200, 400, 800, 1600, 3200
Tipus d'exposició *
Automàtic
Exposició a la llum de control
Programa AE
Correcció d'exposició a la llum *
± 1EV (1/3EV step)
Bloqueig d'exposició automàtica (AE)
Yes
Obturador
Velocitat més ràpida de l'obturador de la càmera *
1/1600 s
Velocitat més lenta de l'obturador de la càmera *
15 s
Flash
Maneres de flash *
Automàtic, Flash desactivat, Flaix encès, Reducció d'ulls vermells, Sincronització lenta
Abast del flaix (d'amplada)
0,3 - 3,4 m
Abast del flaix (tele)
1 - 3 m
Vídeo
Enregistrament de vídeo *
Yes
Resolució màxima de vídeo *
1920 x 1080 Pixeles
Tipus HD *
Full HD
Resolucions de vídeo
320 x 240, 640 x 480, 1280 x 720, 1920 x 1080
Velocitat de moviment de quadre JPEG
30 fps
Vídeo
Resolució a la velocitat de captura
1920x1080@24fps, 640x480@30fps
Sistema de format de senyal anàloga
NTSC, PAL
Formats de vídeo compatibles
H.264, MOV
Àudio
Micròfon incorporat *
Yes
Memòria
Compatible amb targetes de memòria *
SD, SDHC, SDXC
Ranures de memòria
1
Memòria máxima de tarjeta
32 GB
Exposar
Exposar *
TFT
Pantalla diagonal *
7,62 cm (3")
Resolució de pantalla
461000 Pixeles
Camp de visió
100%
Connectivitat
PictBridge *
Yes
Versió USB *
2.0
HDMI *
Yes
Càmera
Balanç de blancs *
Automàtic, Ennuvolat, Modes personalitzats, Llum del dia, Fluorescent, Fluorescente H, Tungstè, Sota l'aigua
Modes d'escena *
Nit, Retrat
Modes de xut *
Automàtic, Pel·lícula
Efectes de fotografies *
Vívid
Auto-temporitzador *
2, 10 s
Reproducció de la càmera
Pel·lícula, Imatge individual, Presentació de diapositives
Histograma
Yes
Edició d'imatges
Redimensionament, Rotatiu
Idiomes On Screen Display (OSD)
Àrab, Xinès Simplificat, Xinés Tradicional, Txec, Danès, Alemany, Holandès, Anglès, Espanyol, Finlandès, Francès, Grec, Hongarès, Italià, Japonès, Coreà, Noruec, Polonès, Portuguès, Romanès, Rus, Suec, Tailandès, Turc, Ucraïnès
Sistema d'arxius de càmera
Exif 2.3
Disseny
Color de producte *
Negre, Cian
A prova d'aigua
Yes
A prova d'esquitxades
Yes
Resistent al'aigua fins a
10 m
Resistent a congelació fins a
-10 °C
Bateria
Bateria de tecnologia *
Liti-Ion (Li-Ion)
Durada de la bateria (estàndard CIPA)
280 shots
Tipus de pila
NB-6L
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 40 °C
Rang d'humitat
10 - 90%
Interval de temperatura de funcionament (T-T)
14 - 104 °F
Pes i dimensions
Amplada
112,3 mm
Profunditat
28 mm
Alçada
70,8 mm
Pes
205 g
Pes (incloent bateria)
228 g
Contingut de l'embalatge
Cables inclosos
AC
Carregador de bateries
Yes
Piles incloses
Yes
Altres característiques
Capacitat de video
Yes
Flash integrat
Yes
Quantitat de ports HDMI
1
A prova de xoc
Yes
Tipus de font d'alimentació
Bateries
Interruptor integrat d'encès / apagat
Yes
Rotació
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 10:01:17
Es ha coleccionado 53 opiniones de expertos para Canon PowerShot D20 1/2.3" Cámara compacta 12,1 MP CMOS 4000 x 3000 Pixeles Negro, Cian y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Review comments Score
parentesis.com
Updated:
2013-08-22 01:44:06
La resistente y fiable PowerShot D20, de Canon, incluye un zoom óptico 5x con IS Inteligente para proporcionar imágenes y videos de alto rendimiento, además de GPS para que puedas geolocalizar tus recuerdos...
Good El diseño es innovador. La cámara es resistente al agua, golpes, polvo y temperaturas frías...
Bad Nos quedamos con ganas de un zoom más potente...
Bottom line Si eres un usuario de uso rudo y/o aventurero, esta cámara es para ti. Resiste caídas, temperaturas bajas, polvo y puedes tomar fotos bajo el agua con un enfoque impecable. La podrás llevar a todos tus viajes sin tener que preocuparte demasiado por ell...
0%