location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot SX720 HS 1/2.3" Càmera compacta 20,3 MP CMOS 5184 x 3888 Pixeles Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX720 HS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1070C002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4549292056594
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Càmeres digitals Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54176
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot SX720 HS 1/2.3" Càmera compacta 20,3 MP CMOS 5184 x 3888 Pixeles Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Càmera compacta 20,3 MP CMOS Negre
  • - Mida de sensor d’imatge: 1/2.3"
  • - Estabilitzador d'imatge
  • - Zoom òptic: 40x Zoom digital: 4x
  • - TTL
  • - Sensibilitat ISO (mín.): 80 Sensibilitat ISO (màx.): 3200 Velocitat més ràpida de l'obturador de la càmera: 1/3200 s Velocitat més lenta de l'obturador de la càmera: 15 s ± 2EV (1/3EV step)
  • - Enregistrament de vídeo 1920 x 1080 Pixeles Full HD
  • - Micròfon incorporat Enregistrament de veu PictBridge Micro-USB B HDMI Wi-Fi Comunicació de camp proper (NFC)
  • - Liti-Ion (Li-Ion)
Long product name Canon PowerShot SX720 HS 1/2.3" Càmera compacta 20,3 MP CMOS 5184 x 3888 Pixeles Negre :
The short editorial description of Canon PowerShot SX720 HS 1/2.3" Càmera compacta 20,3 MP CMOS 5184 x 3888 Pixeles Negre

20.3Mp 1/2.3" CMOS, 4.3-172, 40x/4x, 3" TFT LCD, SD/SDHC/SDXC, NB-13L, 270g
More>>>
Canon PowerShot SX720 HS 1/2.3" Càmera compacta 20,3 MP CMOS 5184 x 3888 Pixeles Negre:
The official marketing text of Canon PowerShot SX720 HS 1/2.3" Càmera compacta 20,3 MP CMOS 5184 x 3888 Pixeles Negre as supplied by the manufacturer

PowerShot SX720 HS

Esta cámara zoom de bolsillo, ideal para viajes, incluye una potente tecnología de imagen y un gran objetivo zoom 40x para captar detalles lejanos; así, puedes viajar ligero y hacer fotos y vídeos increíbles allá donde vayas.

Viaja ligero de equipaje

Esta cámara de bolsillo es ideal para viajes y te permite acercarte a detalles lejanos con un gran zoom óptico 40x. El Estabilizador Óptico de la Imagen inteligente con modo Power IS garantiza imágenes nítidas y estables, sobre todo a zoom máximo. Realiza un seguimiento de motivos lejanos y disfruta de un encuadre óptimo con la Ayuda al Encuadre con Zoom.

Vídeos Full HD realistas

Graba sin esfuerzo vídeos realistas en Full HD a 60p con solo tocar un botón y disfruta de imágenes estables con el zoom al máximo o mientras te mueves con el Estabilizador de la Imagen Dinámico de 5 ejes y el nivel automático. Graba clips de video de 4, 5 o 6 segundos con divertidas opciones de reproducción gracias al modo de Clip corto de video , o bien emplea Historias destacadas para editar fotos y clips de vídeo en un álbum de vídeo.

Conectar y compartir

La función de Wi-Fi con NFC activo te permite conectar y compartir con dispositivos inteligentes compatibles con solo tocar un botón. Capta fantásticas imágenes de la naturaleza o selfies con el disparo remoto y usa el GPS a través del móvil para registrar dónde se tomó cada imagen; La Sincronización de Imágenes realiza una copia de seguridad automática de las nuevas imágenes en servicios en la nube, como irista de Canon.

Perfecta, tanto de día como de noche

Disfruta de imágenes nítidas y claras en cualquier condición de iluminación gracias al HS System, que combina un sensor CMOS de 20,3 megapíxeles con el potente procesador DIGIC 6. Capta momentos espontáneos con el rápido AF de 0,11 segundos y disparos en serie continuos a 5,9 fps. Encuadra, mira y comparte fácilmente con la pantalla LCD de gran tamaño (tipo 3,0) y alta resolución (922k píxeles sRGB).

Sencillo o avanzado

Ve un paso más allá en la fotografía creativa con el control de la exposición completamente manual y el enfoque manual con la ayuda MF Peaking, que te permite encuadrar y enfocar perfectamente; o simplemente apunta y dispara con el Híbrido Automático, que escoge los ajustes de la cámara ideales para ti. Utiliza el Disparo Creativo para captar el mismo motivo de varias formas artísticas.

Short summary description Canon PowerShot SX720 HS 1/2.3" Càmera compacta 20,3 MP CMOS 5184 x 3888 Pixeles Negre:
This short summary of the Canon PowerShot SX720 HS 1/2.3" Càmera compacta 20,3 MP CMOS 5184 x 3888 Pixeles Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot SX720 HS, 20,3 MP, 5184 x 3888 Pixeles, CMOS, 40x, Full HD, Negre

Long summary description Canon PowerShot SX720 HS 1/2.3" Càmera compacta 20,3 MP CMOS 5184 x 3888 Pixeles Negre:
This is an auto-generated long summary of Canon PowerShot SX720 HS 1/2.3" Càmera compacta 20,3 MP CMOS 5184 x 3888 Pixeles Negre based on the first three specs of the first five spec groups.

Canon PowerShot SX720 HS. Tipus de càmera: Càmera compacta, Megapixels: 20,3 MP, Mida de sensor d’imatge: 1/2.3", Tipus de sensor: CMOS, Màxima resolució d'imatge: 5184 x 3888 Pixeles. Sensibilitat ISO (màx.): 3200. Zoom òptic: 40x, Zoom digital: 4x. Wi-Fi. Tipus HD: Full HD, Resolució màxima de vídeo: 1920 x 1080 Pixeles. Pantalla diagonal: 7,62 cm (3"). PictBridge. Pes: 270 g. Color de producte: Negre

Qualitat de la imatge
Mida de sensor d’imatge *
1/2.3"
Tipus de càmera *
Càmera compacta
Megapixels *
20,3 MP
Tipus de sensor *
CMOS
Màxima resolució d'imatge *
5184 x 3888 Pixeles
Resolució de captura d'imatges fixes *
5184 x 3888, 3648 x 2736, 2048 x 1536, 640 x 480, 5184 x 2912, 3648 x 2048, 1920 x 1080 640 x 360, 5184 x 3456, 3648 x 2432, 2048 x 1368, 640 x 424, 3888 x 3888, 2736 x 2736, 1536 x 1536, 480 x 480
Estabilitzador d'imatge *
Yes
Total de megapíxels
21,1 MP
Formats d'imatge suportats *
JPG
Sistema de lents
Zoom òptic *
40x
Zoom digital *
4x
Distància focal
4.3 - 172 mm
Distància focal mínima (equivalent a 35 mm de pel·lícula)
24 mm
Distància focal màxima (equivalent a 35 mm de pel·lícula)
960 mm
Obertura mínima
3,3
Obertura màxima
6,9
Estructura de lent
13/11
Zoom combinat
160x
Al enfocar
Enfocament *
TTL
Ajust de l'enfocament *
Automàtic/Manual
Modes d'enfocament automàtic (AF) *
Enfocament Automàtic Continu, Enfocament automàtic servo, Enfocament automàtic únic, Enfocament automàtic de seguiment
Interval d'enfocament normal (tele)
2 - ∞
Interval d'enfocament normal (amplada)
0.05 - ∞
Rang d'enfocament normal
0.05 - ∞, 2 - ∞
Rang d'enfocament macro (d'amplada)
0.01 - 0.5 m
Rang d'enfocament mode automàtic (tele)
2 - ∞
Rang d'enfocament mode automàtic (d'amplada)
0.01 - ∞
Rang d'enfocament manual (tele)
2 - ∞
Rang d'enfocament manual (d'amplada)
0.01 - ∞
Distància d'enfocament
1 m
Bloqueig d'enfocament automàtic (AF)
Yes
Enfocament automàtic (AF) per ajudar al feix
Yes
Exposició a la llum
Sensibilitat ISO (mín.) *
80
Sensibilitat ISO (màx.) *
3200
Sensibilitat ISO
80, 100, 200, 400, 800, 1600, 3200, Automàtic
Tipus d'exposició *
Manual
Correcció d'exposició a la llum *
± 2EV (1/3EV step)
Mesura de llum *
Centre ponderat, Avaluativa (multi-patró), Puntual
Bloqueig d'exposició automàtica (AE)
Yes
Obturador
Velocitat més ràpida de l'obturador de la càmera *
1/3200 s
Velocitat més lenta de l'obturador de la càmera *
15 s
Flash
Maneres de flash *
Automàtic, Flash desactivat, Flaix encès, Reducció d'ulls vermells, Sincronització lenta
Bloqueig d'exposició de flash
Yes
Abast del flaix (d'amplada)
0,5 - 4 m
Abast del flaix (tele)
0,5 - 2 m
Correcció de l'exposició al flaix
±2EV (1/3 EV step)
Vídeo
Enregistrament de vídeo *
Yes
Resolució màxima de vídeo *
1920 x 1080 Pixeles
Vídeo
Tipus HD *
Full HD
Resolucions de vídeo
640 x 480, 1280 x 720, 1920 x 1080
Temps d'enregistrament de vídeo
300 min
Velocitat de moviment de quadre JPEG
29,97 fps
Formats de vídeo compatibles
AVC, H.264, MP4, MPEG4
Àudio
Micròfon incorporat *
Yes
Enregistrament de veu
Yes
Sistema d'àudio
estèreo
Memòria
Compatible amb targetes de memòria *
SD, SDHC, SDXC
Ranures de memòria
1
Exposar
Exposar *
LCD
Pantalla sensible al tacte *
No
Pantalla diagonal *
7,62 cm (3")
Resolució de pantalla
922000 Pixeles
Pantalla LCD d'angle variat
No
Camp de visió
100%
Connectivitat
PictBridge *
Yes
Versió USB *
2.0
Connector USB
Micro-USB B
HDMI *
Yes
Tipus de connector HDMI
Micro
Xarxes
Wi-Fi *
Yes
Estàndards Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Comunicació de camp proper (NFC) *
Yes
Càmera
Balanç de blancs *
Automàtic, Ennuvolat, Llum del dia, Fluorescent, Tungstè
Modes d'escena *
Focs artificials, Retrat, Auto-retrat, Esports
Modes de xut *
Automàtic
Efectes de fotografies *
Blanc i Negre, Pel·lícula en negatiu, Neutral, Pel·lícula positiva, Sípia, Vívid
Auto-temporitzador *
2, 10 s
Zoom de reproducció
10x
Suport d'idiomes
Àrab, Xinès Simplificat, Xinés Tradicional, Txec, Danès, Alemany, Holandès, Anglès, Espanyol, Finlandès, Francès, Grec, Hindi, Hongarès, Italià, Japonès, Coreà, Noruec, Polonès, Portuguès, Romanès, Rus, Suec, Tailandès, Turc, Ucraïnès
Histograma
Yes
GPS
Yes
Sistema d'arxius de càmera
DCF, DPOF 1.1, Exif 2.3
Disparador múltiple
Yes
Processador integrat
Yes
Processador d'imatges
DIGIC 6
Sistemes operatius Windows suportats
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Sistemes operatius Mac suportats
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks
Disseny
Color de producte *
Negre
Bateria
Bateria de tecnologia *
Liti-Ion (Li-Ion)
Durada de la bateria (estàndard CIPA)
250 shots
Tipus de pila
NB-13L
Número de bateries de suport
1
Condicions ambientals
Interval de temperatura de funcionament (T-T)
0 - 40 °C
Rang d'humitat
10 - 90%
Pes i dimensions
Amplada
109,7 mm
Profunditat
35,7 mm
Alçada
63,8 mm
Pes
270 g
Contingut de l'embalatge
Adaptador de CA agrupades
Yes
Piles incloses
Yes
Altres característiques
Tipus de font d'alimentació
Bateries
Detalls tècnics
Disparador automàtic
Yes
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Es ha coleccionado 36 opiniones de expertos para Canon PowerShot SX720 HS 1/2.3" Cámara compacta 20,3 MP CMOS 5184 x 3888 Pixeles Negro y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Review comments Score
digitalcamera.es
Updated:
2022-10-17 18:56:23
Hace poco quedábamos gratamente sorprendidos por la nueva Canon G7X y, aunque no tenga mucho que ver en cuanto a concepto de cámara, lo mismo nos ha pasado con esta SX 720 HS. Pensada para un público muy distinto y por tanto no necesariamente experimentad...
Bottom line Una compacta de viaje pequeña, con gran alcance y muy pocas complicaciones. Vale para cualquier usuario, aunque parece la cámara ideal para aquellos aficionados que lo quieran todo sin tener que andar trasteando mucho y sin realizar un desembolso de ciert...
80%
Country Distributor
Deutschland 1 distributor(s)