location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun °CoolTec CT2s Afaitadora de fulles Retalladora Negre, Blau

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
°CoolTec CT2s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81610568 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4210201126171 show
Category:
Electric razor used by men to remove facial and body hair.
Màquines d'afaitar per a homes Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88213
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Jan 2024 11:23:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Braun °CoolTec CT2s Afaitadora de fulles Retalladora Negre, Blau
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Afaitadora de fulles 2 SensoFoil, 1 Middle Trimmer Negre, Blau
  • - Nombre de capçals/fulles d'afaitada: 3 Retalladora Humit/sec Refrigeració
  • - Netejable Indicadors LED
  • - Liti-Ion (Li-Ion) Bateries Temps de càrrega: 1 h Càrrega ràpida
More>>>
Short summary description Braun °CoolTec CT2s Afaitadora de fulles Retalladora Negre, Blau:
This short summary of the Braun °CoolTec CT2s Afaitadora de fulles Retalladora Negre, Blau data-sheet is auto-generated and uses the product title and the first six key specs.

Braun °CoolTec CT2s, Afaitadora de fulles, Negre, Blau, 2 SensoFoil, 1 Middle Trimmer, Bateries, Liti-Ion (Li-Ion), 1 h

Long summary description Braun °CoolTec CT2s Afaitadora de fulles Retalladora Negre, Blau:
This is an auto-generated long summary of Braun °CoolTec CT2s Afaitadora de fulles Retalladora Negre, Blau based on the first three specs of the first five spec groups.

Braun °CoolTec CT2s. Sistema d'afaitat: Afaitadora de fulles, Color de producte: Negre, Blau, Tecnologies del sistema d'afaitat: 2 SensoFoil, 1 Middle Trimmer. Font d'energia: Bateries, Bateria de tecnologia: Liti-Ion (Li-Ion), Temps de càrrega: 1 h. Pes: 528 g. Amplària d'embalatge: 67,5 mm, Profunditat d'embalatge: 155 mm, Alçada d'embalatge: 222 mm. Quantitat per paquet: 1 peces

Característiques
Sistema d'afaitat *
Afaitadora de fulles
Tecnologies del sistema d'afaitat
2 SensoFoil, 1 Middle Trimmer
Retalladora *
Yes
Color de producte *
Negre, Blau
Autonetejable
No
Encès / apagat electrònic
Yes
Retallat de precisió
Yes
Bloqueig de viatges
Yes
Unitat de afaitat pivotants
No
Netejable *
Yes
Humit/sec
Yes
Seguiment del contorn
Yes
Refrigeració
Yes
Nombre de capçals/fulles d'afaitada *
3
Indicadors LED
Yes
Senyal
Indicador de nivell de bateria
No
Gestió de l'energia
Font d'energia *
Bateries
Bateria de tecnologia
Liti-Ion (Li-Ion)
Temps de càrrega
1 h
Càrrega ràpida
Yes
Gestió de l'energia
Càrrega ràpida
5 min
Pes i dimensions
Pes
528 g
Dades de l'embalatge
Amplària d'embalatge
67,5 mm
Profunditat d'embalatge
155 mm
Alçada d'embalatge
222 mm
Pes de paquet
620,9 g
Tipus d'embalatge
Caixa
Contingut de l'embalatge
Quantitat per paquet
1 peces
Altres característiques
Indicador de la capacitat de la bateria
Yes
Borsa de viatge
Yes
Temps de funcionament
45 min
Indicador de bateria LED
Yes
Número de passos de longitud
1
Dades logístiques
Amplada de cartró principal
166 mm
Longitud de l'embalatge principal
214 mm
Alçada de cartró principal
241 mm
Pes de l'embalatge principal
2 kg
Quantitat per embalatge principal
3 peces
Source Testseek summary Average rating
Reviews
Updated:
2014-09-11 01:22:40
Es ha coleccionado 1 opiniones de expertos para Braun °CoolTec CT2s Máquina de afeitar de láminas Recortadora Negro, Azul y la calificación media es 80 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Country Distributor
Deutschland 1 distributor(s)