location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro Intel® Core™ i7 Ordinador portàtil 39,1 cm (15.4") 16 GB DDR3L-SDRAM 256 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.11 El Capitan Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MJLQ2B/A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0888462108720 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51456
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Mar 2024 18:17:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MacBook Pro Intel® Core™ i7 Ordinador portàtil 39,1 cm (15.4") 16 GB DDR3L-SDRAM 256 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.11 El Capitan Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ordinador portàtil Petxina de cloïssa Plata
  • - Intel® Core™ i7 2,2 GHz
  • - 39,1 cm (15.4") 2880 x 1800 Pixeles IPS Retroil·luminació LED 16:10
  • - 16 GB DDR3L-SDRAM 1600 MHz
  • - 256 GB Flash
  • - Intel® Iris™ Pro Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Polímer de liti (LiPo) 99,5 Wh 9 h 85 W
  • - Mac OS X 10.11 El Capitan
More>>>
Short summary description Apple MacBook Pro Intel® Core™ i7 Ordinador portàtil 39,1 cm (15.4") 16 GB DDR3L-SDRAM 256 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.11 El Capitan Plata:
This short summary of the Apple MacBook Pro Intel® Core™ i7 Ordinador portàtil 39,1 cm (15.4") 16 GB DDR3L-SDRAM 256 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.11 El Capitan Plata data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro , Intel® Core™ i7, 2,2 GHz, 39,1 cm (15.4"), 2880 x 1800 Pixeles, 16 GB, 256 GB

Long summary description Apple MacBook Pro Intel® Core™ i7 Ordinador portàtil 39,1 cm (15.4") 16 GB DDR3L-SDRAM 256 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.11 El Capitan Plata:
This is an auto-generated long summary of Apple MacBook Pro Intel® Core™ i7 Ordinador portàtil 39,1 cm (15.4") 16 GB DDR3L-SDRAM 256 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.11 El Capitan Plata based on the first three specs of the first five spec groups.

Apple MacBook Pro . Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i7, Freqüència de processador: 2,2 GHz. Pantalla diagonal: 39,1 cm (15.4"), Resolució de pantalla: 2880 x 1800 Pixeles. Memòria interna: 16 GB, Tipus de memòria interna: DDR3L-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Flash. Model d'adaptador de gràfics en funcionament: Intel® Iris™ Pro Graphics. Sistema operatiu subministrat: Mac OS X 10.11 El Capitan. Color de producte: Plata. Pes: 2,04 kg

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 13:32:17
Es ha coleccionado 80 opiniones de expertos para Apple MacBook Pro Intel® Core™ i7 Portátil 39,1 cm (15.4") 16 GB DDR3L-SDRAM 256 GB Flash Wi-Fi 5 (802.11ac) Mac OS X 10.11 El Capitan Plata y la calificación media es 86 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
86%
Source Review comments Score
notebookcheck.org
Updated:
2015-09-11 13:32:16
Caro placer. Más rendimiento, un nuevo TrackPad Force Touch y una batería con más aguante se supone que harán más atractivo al renovado MacBook Pro 15 – y que, por tanto, justificarán un precio de venta que sobrepasa los 2000 Euros. ¿Bastará con esto para...
Good chasis de aluminio impecable, WLAN de triple flujo, 2x Thunderbolt, excelentes dispositivos de entrada, genial rendimiento de aplicación, excelente display, silencioso a cargas ligeras, gran aguante de batería...
Bad sólo 2x USB 3.0, extremadamente caro, poca mantenibilidad y mejorabilidad, funcionamiento Windows limitado, sólo 12 meses de garantía...
Bottom line Apple MacBook Pro Retina 15 Mediados 2015Por otro lado, trae ventajas como el (especialmente en OS X) genial TouchPad, el extremadamente veloz SSD  PCIe o el sorprendentemente gran aguante de la batería para esta categoría de portátil. Apple metió t...
88%
applesfera.com
Updated:
2017-09-18 03:22:51
A finales de mayo Apple presentó su nuevo MacBook Pro de 15 pulgadas con pantalla retina. Una noticia que debería haber sido bien recibida por todos los usuarios de la marca pero que no fue así. El nuevo equipo llegaba acompañado de dos detalles importan...
0%
Country Distributor
United Kingdom 1 distributor(s)