location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Essential 176L b LED display 43,2 cm (17") 1280 x 1024 Pixeles Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
176L b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.BV6AA.002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0887899106439 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Monitors d'ordinador Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70604
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Mar 2024 19:52:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Essential 176L b LED display 43,2 cm (17") 1280 x 1024 Pixeles Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 43,2 cm (17")
  • - 1280 x 1024 Pixeles 5:4
  • - 5 ms 250 cd/m²
  • - 13 W
More>>>
Short summary description Acer Essential 176L b LED display 43,2 cm (17") 1280 x 1024 Pixeles Negre:
This short summary of the Acer Essential 176L b LED display 43,2 cm (17") 1280 x 1024 Pixeles Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Essential 176L b, 43,2 cm (17"), 1280 x 1024 Pixeles, LED, 5 ms, Negre

Long summary description Acer Essential 176L b LED display 43,2 cm (17") 1280 x 1024 Pixeles Negre:
This is an auto-generated long summary of Acer Essential 176L b LED display 43,2 cm (17") 1280 x 1024 Pixeles Negre based on the first three specs of the first five spec groups.

Acer Essential 176L b. Pantalla diagonal: 43,2 cm (17"), Resolució de pantalla: 1280 x 1024 Pixeles. Exposar: LED. Temps de resposta: 5 ms, Relació d'aspecte nativa: 5:4, Angle de visió, horitzontal: 170°, Angle de visió, vertical: 160°. Color de producte: Negre

Exposar
Pantalla diagonal *
43,2 cm (17")
Resolució de pantalla *
1280 x 1024 Pixeles
Relació d'aspecte nativa *
5:4
Pantalla sensible al tacte *
No
Brillantor de la pantalla (típica)
250 cd/m²
Temps de resposta *
5 ms
Resolucions gràfiques admeses
1280 x 1024 (SXGA)
Relació d'aspecte
5:4
Relació de contrast (dinàmic)
100000000:1
Angle de visió, horitzontal
170°
Angle de visió, vertical
160°
Mostra el nombre de colors *
16,78 milions de colors
Compatibilitat 3D
No
Multimèdia
Altaveus incorporats *
No
Càmera integrada *
No
Disseny
Color de producte *
Negre
Connectivitat
Quantitat de ports VGA (D-Sub)
1
Port DVI
No
HDCP
No
Ergonomia
Ranura de bloqueig del cable *
No
Ajust d'alçada *
No
Ergonomia
Ajustament d'inclinació
Yes
Visualització en pantalla (OSD)
Yes
Gestió de l'energia
Consum d'energia *
13 W
Consum d'energia (en espera) *
0,45 W
Consum d'energia (off)
0,35 W
Tensió d'entrada de CA
110 - 220 MB/s
Pes i dimensions
Amplada (amb suport)
368,3 mm
Profunditat (amb suport)
191 mm
Alçada (amb suport)
394,5 mm
Pes (amb suport)
2,6 kg
Amplada (sense suport)
368,3 mm
Profunditat (sense suport)
55,9 mm
Alçària (sense suport)
309,9 mm
Pes (sense suport)
2,2 kg
Contingut de l'embalatge
Cables inclosos
VGA
Sostenibilitat
Certificats de sostenibilitat
EPEAT Gold
Altres característiques
Exposar
LED
Sintonitzador de TV integrat
No
Cable d'alimentació inclòs
Yes
Certificació
TCO 6.0
Thin client
Client lleuger installat
No
Country Distributor
United States 1 distributor(s)