Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Milwaukee C12 D 500RPM Lithium-Ion (Li-Ion) Червен cordless screwdriver

X
Марка:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Milwaukee
Модел:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C12 D
Продуктов код :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12D
Категория
Tool with a flattened or cross-shaped tip that fits into the head of a screw to turn it, which is powered by a battery or battery pack and can operate without a power cord or cable attached to a fixed electricity supply.
cordless screwdrivers
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Milwaukee: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Дата на издаване: 09 дек 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5260
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since 09-12-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users.
Последна редакция на информацията: 12 окт 2017 19:10:37
The date of the most recent change of the data-sheet in Icecat's system
Long product name Milwaukee C12 D 500RPM Lithium-Ion (Li-Ion) Червен cordless screwdriver :
The short editorial description of Milwaukee C12 D 500RPM Lithium-Ion (Li-Ion) Червен cordless screwdriver

C12 D - 2x 12V/1.5Ah, Li-ion, 0 - 500 RPM
Още>>>
Short summary description Milwaukee C12 D 500RPM Lithium-Ion (Li-Ion) Червен cordless screwdriver:
This short summary of the Milwaukee C12 D 500RPM Lithium-Ion (Li-Ion) Червен cordless screwdriver data-sheet is auto-generated and uses the product title and the first six key specs.
Milwaukee C12 D, Lithium-Ion (Li-Ion), 1 kg
Long summary description Milwaukee C12 D 500RPM Lithium-Ion (Li-Ion) Червен cordless screwdriver :

Milwaukee C12 D. Технология на батерията: Lithium-Ion (Li-Ion). Тегло: 1 kg

This is an auto-generated long summary of Milwaukee C12 D 500RPM Lithium-Ion (Li-Ion) Червен cordless screwdriver based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Спецификация Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek събра 1 рецензия от експерт за Milwaukee C12 D 500RPM Lithium-Ion (Li-Ion) Червен cordless screwdriver и оценката е 100 от общо 100. Щракнете по-долу и използвайте Testseek, за да откриете всички оценки, награди за продукти и заключения.
100%