Acer 92.NIB62.HG3 Aspire T160 AMD Sempron 3200+ Aspire series PC - компютри

Acer Aspire series PC T160 AMD Sempron 3200+

Марка:Acer
Product family:Aspire series PC
Product series:T160
Модел:Aspire T160 AMD Sempron 3200+
Продуктов код: 92.NIB62.HG3
Show alternative article codes used in the online market place
 
EAN/UPC код:4718235997533
Категория:компютри
information on the category of Acer Aspire series PC T160 AMD Sempron 3200+:
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
posted by a user: a user of Icecat has entered a data-sheet. The data-sheet is not yet checked by an Icecat editor.
Дата на издаване: 11 Jan 2006
Последна редакция на информацията: 22 Sep 2011 06:50:14
Product views: 5665
This statistic is based on the 19098 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since 11 Jan 2006. Only sponsoring brands are included in the free Open Icecat content distribution as used by 13759 free Open Icecat users.
Acer 92.NIB62.HG3 Aspire T160 AMD Sempron 3200+ Aspire series PC - компютри115k
Embed the product datasheet into your content.
URL:
HTML:
XML:
Изтеглете безплатния Open ICЕcat каталог

Acer Aspire T160 AMD Sempron 3200+, Aspire series PC. Процесор: 1800 MHz, AMD Sempron, 3200+, NVIDIA C51G. Памет: 1024 MB, 4 GB, DDR-SDRAM. Медия за запис на данни: CF Type I/CF Type II/MS Pro/SM/SD/MMC. Дисково устройство: 200 GB, 7200 RPM, Serial ATA. Видео: GeForce 6200 LE, 256 MB. Аудио: ALC 850. Оптично устройство: DVD-RW DL, DVD 16x. Операционна система/софтуер: Windows XP Home Edition. Мрежови възможности: Ethernet/Fast Ethernet. Chassis: Мини Кула. Тегло и размери: 180 mm, 420 mm, 360 mm