- Brand : Sony
- Product name : HBH-PV702 BT Headset
- Product code : DPY901650/11
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 73163
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Sony HBH-PV702 BT Headset Wireless Bluetooth White
:
Bluetooth™ Headset HBH-PV702
-
Short summary description Sony HBH-PV702 BT Headset Wireless Bluetooth White
:
Sony HBH-PV702 BT Headset, Wireless, 14 g, Headset, White
-
Long summary description Sony HBH-PV702 BT Headset Wireless Bluetooth White
:
Sony HBH-PV702 BT Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 14 g. Product colour: White