- Brand : Sony
- Product name : DSC-P52
- Product code : DSC-P52
- Category : Digital Cameras ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 129373
- Info modified on : 04 Apr 2019 20:04:07
-
Long product name Sony DSC-P52 compact camera 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver
:
DSC-P52 Digital Camera
-
Short summary description Sony DSC-P52 compact camera 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver
:
Sony DSC-P52, 3.2 MP, 2048 x 1536 pixels, 1/2.5", CCD, 2x, Silver
-
Long summary description Sony DSC-P52 compact camera 1/2.5" 3.2 MP CCD 2048 x 1536 pixels Silver
:
Sony DSC-P52. Camera type: Compact camera, Megapixel (approx.): 3.2 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2048 x 1536 pixels. Optical zoom: 2x, Digital zoom: 6.4x, Focal length range: 6.3 - 12.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4.06 cm (1.6"). Internal memory: 16 MB. Viewfinder type: Optical. Weight: 280 g. Product colour: Silver
Country | Distributor |
---|---|
|
1 distributor(s) |