- Brand : DJI
- Product name : Mavic Pro
- Product code : CP.PT.000498
- GTIN (EAN/UPC) : 6958265134364
- Category : Camera Drones
- Data-sheet quality : created/standardized by Icecat
- Product views : 98573
- Info modified on : 14 Mar 2024 18:42:14
- DJI CP.PT.000498 user manual (16.3 MB)
-
Long product name DJI Mavic Pro 4 rotors Quadcopter 12.35 MP 4096 x 2160 pixels 3830 mAh Grey, Silver
:
Mavic Pro, 12.35 Mpix, 64km/h, 4K, 2.4-2.483GHz, Li-Po 3830mAh
-
Short summary description DJI Mavic Pro 4 rotors Quadcopter 12.35 MP 4096 x 2160 pixels 3830 mAh Grey, Silver
:
DJI Mavic Pro, 4 rotors, 12.35 MP, 4096 x 2160 pixels, 18 m/s, 3830 mAh, Grey, Silver
-
Long summary description DJI Mavic Pro 4 rotors Quadcopter 12.35 MP 4096 x 2160 pixels 3830 mAh Grey, Silver
:
DJI Mavic Pro. Number of rotors: 4 rotors. Megapixel (approx.): 12.35 MP, Maximum video resolution: 4096 x 2160 pixels. Maximum speed: 18 m/s, Maximum operating distance: 7000 m. Moving control functions: Backward, Downward, Forward, Turn left, Turn right, Upward. Battery technology: Lithium Polymer (LiPo), Battery capacity: 3830 mAh. Compatible memory cards: MicroSD (TransFlash). GLONASS, Wi-Fi. AC adapter power: 50 W. Product colour: Grey, Silver
Country | Distributor |
---|---|
|
1 distributor(s) |