- Brand : ASUS
- Product name : VivoWatch
- Product code : 90HC0021-M00H10
- GTIN (EAN/UPC) : 4712900065534
- Category : Smartwatches & Sport Watches
- Data-sheet quality : created/standardized by Icecat
- Product views : 129877
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name ASUS VivoWatch LCD Digital 128 x 128 pixels Touchscreen
:
1.28" LCD, 128 x 128, touchscreen, Gorilla Glass 3, Bluetooth 4.0, accelerometer/heart rate sensor/UV sensor, IP67, 50 g, iOS & Android
-
ASUS VivoWatch LCD Digital 128 x 128 pixels Touchscreen
:
A watch to care for you and your family
ASUS VivoPulse Technology
Built-in heart rate sensor works in real time to help you exercise more efficiently, track calories burned, and measure your sleep quality more precisely.
Aerobic heart rate indicator
Convenient LED indicator informs you if you are performing aerobic exercise or are overexerting yourself.
Sleep tracking
Learn about your sleep patterns and quality to feel your best.
Happiness Index (HI)
An easy-to-understand rating of overall wellbeing based on your amount of exercise and sleep quality.
Family care network
Stay up-to-date with your loved ones' well-being via app or website.
Long battery life
10 days under normal operation.
Water resistance (IP67)
ASUS VivoWatch can be submerged in up to 1 meter of water for 30 minutes
Put your heart into better health
ASUS VivoWatch features exclusive VivoPulse technology, which uses the built-in optical sensor to continuously, accurately, and safely monitor your heart rate without the need to wear an uncomfortable chest strap. ASUS VivoWatch uses these precise heart rate measurements to show you the number of calories you burn each day and provide helpful insights into your exercise and sleep quality.
24-hour continuous heart-rate monitoring
ASUS VivoWatch measures your heart rate 24 hours a day to accurately track your physical activity and sleep.
Aerobic heart rate indicator
Regular aerobic exercise provides numerous health benefits. ASUS VivoWatch has a convenient LED indicator that turns green when you are doing aerobic exercise and burning calories. If you push yourself to the limit, the indicator alerts you by turning red.
Exercise functions:
Steps
Track the number of steps you take in a day.
Calories
See how many calories you burn each day. Heart rate, activity level, gender, age, and weight data provide precise calculation.
UV index
The built-in UV sensor lets you check the current level when heading outside.
Activity reminders
Encouragement to get up and move at regular intervals.
Track your sleep
Ensure you are getting the rest you need to feel your best every day. ASUS VivoWatch measures and analyzes your heart rate, sleep time, and how much you toss and turn to give you an insightful look into your sleep quality.
ASUS VivoWatch also helps you wake up easily each morning with a gentle, vibrating alarm.
A healthier, happier you
The Happiness Index (HI) is a simple numeric score based on your sleep and exercise measurements that provides a quick summary of the overall healthiness of your lifestyle.
Happiness Index range
Keep track of your family's well-being
Nothing is more important that the health and happiness of the people you care about. Using the ASUS HiVivo app or ASUS Healthcare website, you can easily stay up-to-date with the wellness of loved ones who wear ASUS VivoWatch, no matter where they live.
Designed for continuous wear
Long battery life
ASUS VivoWatch delivers 10-day battery life in normal mode and up to 24 hours in fitness mode with active heart rate tracking.
IP67 water resistance
ASUS VivoWatch can be submerged in up to 1 meter of water for 30 minutes, so you can wear it all day, even when showering.
Sync, manage, and upgrade
ASUS VivoWatch easily synchronizes with your smartphone or PC, letting you see your full exercise history, sleep quality analysis, and achievements in detail.
ASUS VivoWatch watch will continue to evolve with regular software updates that add new functionality and further improve the user experience.
Call
notifications
Gentle vibrating alerts of incoming phone calls.
Messages and likes
Encourage your family and friends to lead healthy lifestyles.
Watch faces
Customize your watch to fit your style. -
Short summary description ASUS VivoWatch LCD Digital 128 x 128 pixels Touchscreen
:
ASUS VivoWatch, LCD, Touchscreen, 50 g
-
Long summary description ASUS VivoWatch LCD Digital 128 x 128 pixels Touchscreen
:
ASUS VivoWatch. Display technology: LCD, Display resolution: 128 x 128 pixels, Touchscreen. Weight: 50 g. Waterproof up to: 1 m
Display | |
---|---|
Display technology | LCD |
Display type | Digital |
Display resolution | 128 x 128 pixels |
Touchscreen |
Design | |
---|---|
Market positioning | Sport watch |
Protection features | Water resistant |
International Protection (IP) code | IP67 |
Product colour | Black |
Waterproof up to | 1 m |
Features | |
---|---|
Heart rate monitor |
Features | |
---|---|
Vibrating alert | |
Built-in distance meter | |
Recommended activity | Fitness |
Ports & interfaces | |
---|---|
Bluetooth | |
Bluetooth version | 4.0 |
Power | |
---|---|
Battery type | Built-in battery |
Software | |
---|---|
Compatible operating systems | Android 4.3 +, Apple iOS 8.1 + |
Weight & dimensions | |
---|---|
Weight | 50 g |
Packaging content | |
---|---|
Chest strap |
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
2015-09-10 09:58:00