Sony Cyber-shot DSC-P51 compact camera 1/2.5" 2 MP CCD 1600 x 1200 pixels Silver

  • Brand : Sony
  • Product family : Cyber-shot
  • Product series : P
  • Product name : DSC-P51
  • Product code : DSC-P51
  • Category : Digital Cameras
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 123190
  • Info modified on : 21 Oct 2022 10:14:07
  • Warranty: : 1 year
  • Long product name Sony Cyber-shot DSC-P51 compact camera 1/2.5" 2 MP CCD 1600 x 1200 pixels Silver :

    DSC-P51 Cybershot Digital Still Camera 2.0 Megapixel 2x Optical Zoom 6x Digital Zoom MPEG Movie HQX (w/o audio) USB terminal 8Mb Memory Stick supplied

  • Short summary description Sony Cyber-shot DSC-P51 compact camera 1/2.5" 2 MP CCD 1600 x 1200 pixels Silver :

    Sony Cyber-shot DSC-P51, 2 MP, 1600 x 1200 pixels, 1/2.5", CCD, 2x, Silver

  • Long summary description Sony Cyber-shot DSC-P51 compact camera 1/2.5" 2 MP CCD 1600 x 1200 pixels Silver :

    Sony Cyber-shot DSC-P51. Camera type: Compact camera, Megapixel (approx.): 2 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 1600 x 1200 pixels. Optical zoom: 2x, Digital zoom: 3x, Focal length range: 6.3 - 12.6 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 4.06 cm (1.6"). Internal memory: 16 MB. Viewfinder type: Optical. Weight: 275 g. Product colour: Silver

Reviews
Updated:
2011-10-04 04:55:21
Average rating:80
Uk has collected 4 expert reviews for Sony Cyber-shot DSC-P51 compact camera 1/2.5" 2 MP CCD 1600 x 1200 pixels Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
pcmag.com
Updated:
2011-10-04 04:55:18
Average rating:80
Specs: Maximum Resolution: 1600 x 1200 pixels, Included Memory Amount: 16 MB, Media Format: Memory Stick, Megapixels: 2.1...
steves-digicams.com
Updated:
2015-12-17 09:09:26
Average rating:0
Click to take a 360-degree QTVR tour of the DSC-P51Better Focus and Exposure - Automatically Sonys newly developed multi-point auto focus is one feature that takes the guesswork away from the picture-taker. It allows the camera to intelligently evalua...