- Brand : Roocase
- Product name : YM5-LARGE-SLV-BK+LG
- Product code : YM5-LARGE-SLV-BK+LG
- GTIN (EAN/UPC) : 0894581775934
- Category : Navigator Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 6945
- Info modified on : 02 Sep 2018 06:37:32
-
Long product name Roocase YM5-LARGE-SLV-BK+LG navigator case Sleeve case Black Neoprene
:
Large Sleeve, for GPS, Black
-
Short summary description Roocase YM5-LARGE-SLV-BK+LG navigator case Sleeve case Black Neoprene
:
Roocase YM5-LARGE-SLV-BK+LG, Sleeve case, Black, Garmin, 1490, 1490T, 1490LMT, 1450, 1450T, 1450LMT, 1695, 2460, 2460LT, 2460LMT, 2450, 2450LM, 2555LT,..., Neoprene, Water resistant
-
Long summary description Roocase YM5-LARGE-SLV-BK+LG navigator case Sleeve case Black Neoprene
:
Roocase YM5-LARGE-SLV-BK+LG. Case type: Sleeve case, Product colour: Black, Brand compatibility: Garmin. Width: 106.7 mm, Depth: 144.8 mm, Height: 38.1 mm. Carrying style: Arm (part of the body), Wrist strap