- Brand : Avery
- Product name : 09801
- Product code : 09801
- Category : Ring Binders
- Data-sheet quality : created/standardized by Icecat
- Product views : 8251
- Info modified on : 11 Oct 2018 13:52:31
-
Long product name Avery 09801 ring binder White
:
Durable View Binder with 4" Two Booster EZD Rings, White
-
Short summary description Avery 09801 ring binder White
:
Avery 09801, Vinyl, White, 780 sheets, 10.2 cm
-
Long summary description Avery 09801 ring binder White
:
Avery 09801. Material: Vinyl, Product colour: White, Maximum capacity: 780 sheets
Country | Distributor |
---|---|
|
1 distributor(s) |