Toshiba Satellite P200-14H

  • Brand : Toshiba
  • Product name : Satellite P200-14H
  • Product code : PSPB6E-01900QG3
  • Category : Laptops
  • Data-sheet quality : created byToshiba
  • Product views : 61697
  • Info modified on : 17 Apr 2020 09:11:33
  • Warranty: : 1-year international warranty. Upgrade your standard warranty with Toshiba warranty extension and uplift packs. Contact your nearest Toshiba Authorised Reseller for details.
  • Short summary description Toshiba Satellite P200-14H :

    Toshiba Satellite P200-14H, 43.2 cm (17"), 1440 x 900 pixels, DDR2-SDRAM

  • Long summary description Toshiba Satellite P200-14H :

    Toshiba Satellite P200-14H. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory type: DDR2-SDRAM

Similar products
Toshiba
Product code: PX7002E-EN
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)