- Brand : Lenovo
- Product family : ThinkPad
- Product series : T
- Product name : ThinkPad T60
- Product code : UT066SH
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 19509
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : Three year (system battery:one year) parts and labour, Customer Carry-in.
-
Long product name Lenovo ThinkPad T60 Intel® Core™ Duo T2500 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional
:
ThinkPad T60, Intel Core Duo T2500(2GHz), 1GB RAM, 100GB 5400rpm HD, 14.1in 1400x1050 LCD, 128MB ATI Radeon X1400, CDRW/DVD, Intel 802.11abg wireless, Bluetooth/Modem, 1Gb Ethernet, UltraNav, Secure chip, 6c Li-Ion batt, WinXP Pro
-
Lenovo ThinkPad T60 Intel® Core™ Duo T2500 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional
:
You'll be glad to with the new, thin, light, full-function power of the latest ThinkPad T60 notebooks. And with integrated wireless WAN and Broadband Access to keep you connected, you won't be forgotten – even as you forget those old hot spots. Plus, we take a system-wide approach to durability – combining a magnesium-alloy roll cage with our ThinkVantage Active Protection System and a shock-mounted hard drive. That way, your system and data are protected against potential damage caused by cab drivers, drops and airline security.
-
Short summary description Lenovo ThinkPad T60 Intel® Core™ Duo T2500 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional
:
Lenovo ThinkPad T60, Intel® Core™ Duo, 2 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 1 GB, 100 GB
-
Long summary description Lenovo ThinkPad T60 Intel® Core™ Duo T2500 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Professional
:
Lenovo ThinkPad T60. Processor family: Intel® Core™ Duo, Processor model: T2500, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon X1400. Operating system installed: Windows XP Professional. Weight: 2.3 kg
Display | |
---|---|
Display diagonal | 35.8 cm (14.1") |
Display resolution | 1400 x 1050 pixels |
Native aspect ratio | 4:3 |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ Duo |
Processor model | T2500 |
Processor cores | 2 |
Processor threads | 2 |
Processor frequency | 2 GHz |
Processor cache | 2 MB |
Processor cache type | L2 |
Processor socket | Socket 479 |
Processor front side bus | 667 MHz |
Processor lithography | 65 nm |
Processor operating modes | 32-bit |
Processor series | Intel Core Duo T2000 Series |
Processor codename | Yonah |
Bus type | FSB |
FSB Parity | |
Stepping | C0 |
Thermal Design Power (TDP) | 31 W |
Tjunction | 100 °C |
Number of Processing Die Transistors | 151 M |
Processing Die size | 90 mm² |
CPU multiplier (bus/core ratio) | 12 |
ECC supported by processor |
Memory | |
---|---|
Internal memory | 1 GB |
Internal memory type | DDR2-SDRAM |
Storage | |
---|---|
Total storage capacity | 100 GB |
HDD interface | SATA |
HDD speed | 5400 RPM |
Optical drive type | DVD-ROM |
Graphics | |
---|---|
Discrete graphics card model | AMD Mobility Radeon X1400 |
Discrete graphics card | |
Maximum graphics card memory | 0.128 GB |
Audio | |
---|---|
Audio system | High Definition Audio |
Number of built-in speakers | 2 |
Camera | |
---|---|
Front camera |
Optical drive | |
---|---|
DVD read speed | 8x |
CD read speed | 24x |
CD write speed | 24x |
CD rewrite speed | 24x |
Network | |
---|---|
Networking features | Ethernet/Fast Ethernet/Gigabit Ethernet |
Bluetooth |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 3 |
Ethernet LAN (RJ-45) ports | 1 |
DVI port | |
VGA (D-Sub) ports quantity | 1 |
Headphone outputs | 1 |
S/PDIF out port | |
Microphone in | |
Docking connector | |
Charging port type | DC-in jack |
CardBus PCMCIA slots quantity | 1 |
CardBus PCMCIA slot type | Type II |
SmartCard slot | |
Modem (RJ-11) ports | 1 |
TV-out |
Keyboard | |
---|---|
Pointing device | ThinkPad UltraNav |
Software | |
---|---|
Operating system installed | Windows XP Professional |
Software | |
---|---|
Bundled software | ThinkVantage Access Connections, Norton AntiVirus 2005 with 90 days of virus definition upgrades; PC Doctor diagnostics; Symantec Client Security 3.0 (with 90 days of virus definitions); ThinkVantage Productivity Center; ThinkVantage Rescue and Recovery; ThinkVantage System Update, Adobe Acrobat Reader |
Processor special features | |
---|---|
Intel® Wireless Display (Intel® WiDi) | |
Intel® My WiFi Technology (Intel® MWT) | |
Intel® Anti-Theft Technology (Intel® AT) | |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® Turbo Boost Technology | |
Enhanced Intel SpeedStep Technology | |
Intel® Clear Video HD Technology (Intel® CVT HD) | |
Intel Clear Video Technology | |
Intel® InTru™ 3D Technology | |
Intel® Insider™ | |
Intel® Quick Sync Video Technology | |
Intel Flex Memory Access | |
Intel® AES New Instructions (Intel® AES-NI) | |
Intel Trusted Execution Technology | |
Intel Enhanced Halt State | |
Intel VT-x with Extended Page Tables (EPT) | |
Intel Demand Based Switching | |
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID) | |
Intel 64 | |
Execute Disable Bit | |
Idle States | |
Thermal Monitoring Technologies | |
Processor package size | 35 x 35 mm |
Processor code | SL9K2 |
Physical Address Extension (PAE) | |
Physical Address Extension (PAE) | 32 bit |
Embedded options available | |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Virtualization Technology (VT-x) | |
Intel Dual Display Capable Technology | |
Intel FDI Technology | |
Intel Rapid Storage Technology | |
Intel Fast Memory Access | |
Processor ARK ID | 27236 |
Conflict-Free processor |
Battery | |
---|---|
Number of battery cells | 6 |
Battery life (max) | 3.8 h |
Security | |
---|---|
Cable lock slot | |
Cable lock slot type | IBM |
Weight & dimensions | |
---|---|
Width | 329 mm |
Depth | 268 mm |
Height | 31 mm |
Weight | 2.3 kg |
Other features | |
---|---|
Wireless technology | IEEE 802.11a/b/g, Bluetooth |
Infrared data port | |
Dimensions (WxDxH) | 329 x 268 x 31 mm |
Display | LCD |
TV-in port | |
Internal modem | |
Modem speed | 56 Kbit/s |
Modem type | V.92 |
2014-05-25 02:26:30
2014-05-25 02:26:30
2014-05-25 02:26:30
2014-05-25 02:26:30