Sony Cyber-shot DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver

  • Brand : Sony
  • Product family : Cyber-shot
  • Product series : T
  • Product name : DSC-T70
  • Product code : DSC-T70S
  • Category : Digital Cameras
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 148632
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Sony Cyber-shot DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver :

    Cyber-shot T70

  • Short summary description Sony Cyber-shot DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver :

    Sony Cyber-shot DSC-T70, 8.1 MP, 3264 x 2448 pixels, CCD, 3x, Touchscreen, Silver

  • Long summary description Sony Cyber-shot DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver :

    Sony Cyber-shot DSC-T70. Camera type: Compact camera, Megapixel (approx.): 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 6.33 - 19 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Internal memory: 31 MB. PictBridge. Weight: 128 g. Product colour: Silver

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2011-10-04 08:13:10
Average rating:77
Uk has collected 19 expert reviews for Sony Cyber-shot DSC-T70 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
alphr.com
Updated:
2011-10-04 08:12:41
Average rating:100
With most compact cameras offering resolutions so ludicrously high that it almost doesn't matter any more, the battleground has moved on to other areas. Chief among these is design. On this front, Sony's T70 has it all sewn up. It has a remarkably soli...
  • A real blow to the competition, the T70 is a superb pocket camera...
Cameras.co.uk
Updated:
2011-10-04 08:13:10
Average rating:82
The Sony DSC T70 is an 8 megapixel, pocket sized digital camera. One of the main attractions of the camera is likely to be the fact it has a touch screen. This allows you to change camera settings by following a series of on screen commands instead of...
photoreview.com.au
Updated:
2011-11-06 01:54:35
Average rating:80
Sonys 8.1-megapixel DSC-T70 cyber-shot is essentially a scaled-down version of the T200 model with a marginally smaller, lighter body, shorter zoom range and smaller LCD. Unlike previous T-series models, both are controlled via touch screens, which co...
goodgearguide.com.au
Updated:
2011-11-06 01:54:36
Average rating:70
It seems like touch screens are everywhere these days. Having just finished looking at Sonys latest Cyber-Shot digital camera, the T200, complete with touch screen, we moved on to their next new model, the DSC-T70, only to discover it too sports one...
  • Touch screen, good noise performance...
  • Chromatic aberration issues, some haloing in high contrast areas The Final Word Another solid touch screen offering from Sony, the Cyber-Shot DSC-T70 is a slightly slimmed down version of the T200. It offers relatively good quality pictures and combine...
  • Another solid touch screen offering from Sony, the Cyber-Shot DSC-T70 is a slightly slimmed down version of the T200. It offers relatively good quality pictures and combines them with a touch screen interface and a slick design.
digitalcamerareview.com
Updated:
2011-10-04 08:12:45
Average rating:0
Most of my camera experience is with DSLRs. Larger cameras are often great, but you can't just slip them in your pocket – at least not a pocket on anything resembling normal clothing. Sometimes, you want a portable camera that's easy to take along, j...
  • Compact, yet solid, A capable camera for the most part, Excellent macro mode...
  • Limited battery life, Buttons were too easy to accidentally press, Touch screen, Sony Cybershot DSCT70...
  • I found that the Cyber-shot T70 was a capable camera in most ways. While I wouldn't recommend the Sony for anyone interested in taking lots of "serious" photos with it, it is capable of good pictures, and it's hard to beat the size of this camera. High...
trustedreviews.com
Updated:
2011-10-04 08:12:52
Average rating:70
I have to admit I'm lagging a bit behind in my mission to review every digital camera on the market, largely because out of the 26 models in Sony's Cyber-shot range, last year I reviewed only four. Compare this with over a dozen reviews of Canon cameras...
pcmag.com
Updated:
2011-10-04 08:12:57
Average rating:70
If youre as concerned about how your camera looks as youre snapping shots as you are with the shots themselves, youll love Sonys $299.99 8-megapixel Cyber-shot DSC-T70. This well-designed ultracompact turns heads with its good looks, but it also...
  • Nice features for the price. 3-inch (widescreen) touch-screen LCD. Lots of in-camera editing options. Effective Smile Shutter mode.
  • Doesnt excel in low-light shooting situations. High ISO settings turn out very dark photos. No custom white balance.
  • This slim and snazzy Cyber-shot packs a big 3-inch touch-screen LCD and offers plenty of features and good overall picture quality...
cameralabs.com
Updated:
2011-10-04 08:13:03
Average rating:81
Sony’s Cyber-shot DSC-T70 is an 8 Megapixel compact with a 3x optically-stabilised zoom lens. Announced in August 2007, it features a number of gadgets including a 3in touch-sensitive widescreen monitor and the capability to not just recognise faces...
  • Slim body with non-extending lens, 3in touch-screen monitor, Smile Shutter mode really works, Optional cable for HDTV slideshows.
  • Pedestrian 38-114mm lens range, Noise and compression artefacts throughout, Smile Shutter more fun than practical, No manual control over aperture and shutter.
  • There’s no denying the Sony Cyber-shot DSC-T70 is a desirable-looking compact with some neat features. Sony’s distinctive styling and unique gadgetry will see it immediately appeal to some people. And to be fair the gadgets are pretty good &nd...
steves-digicams.com
Updated:
2014-04-10 03:04:41
Average rating:0
Sony’s new T-series cameras feature high-definition output so you can bring your photos to the party and take full advantage of the HD equipment already in your home. Once you have viewed photos in the utmost clarity, color and detail on an HDTV set...