location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 47LW980S TV 119.4 cm (47") Full HD Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47LW980S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47LW980S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808992382386
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2021 09:39:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 47LW980S TV 119.4 cm (47") Full HD Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 119.4 cm (47") Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 1.6 ms TruMotion 400 Hz
  • - DVB-C, DVB-T PAL, SECAM
  • - Wi-Fi Ethernet LAN
  • - VESA mounting
More>>>
Short summary description LG 47LW980S TV 119.4 cm (47") Full HD Wi-Fi Black:
This short summary of the LG 47LW980S TV 119.4 cm (47") Full HD Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 47LW980S, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Black

Long summary description LG 47LW980S TV 119.4 cm (47") Full HD Wi-Fi Black:
This is an auto-generated long summary of LG 47LW980S TV 119.4 cm (47") Full HD Wi-Fi Black based on the first three specs of the first five spec groups.

LG 47LW980S. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. LED backlighting type: Edge-LED, Motion interpolation technology: TruMotion 400 Hz, Response time: 1.6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
119.4 cm (47")
HD type *
Full HD
LED backlighting type
Edge-LED
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9, 16:10, Zoom
Supported video modes
1080p
Response time
1.6 ms
Motion interpolation technology *
TruMotion 400 Hz
Contrast ratio (dynamic)
10000000:1
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Smart TV
Smart modes
Cinema, Energy saving, Game, Sports
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
Yes
Subwoofer RMS power
20 W
Audio system
Infinite Sound
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
No
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Teletext function
Yes
Teletext
2000 pages
Video formats supported
DIVX
Ports & interfaces
PC in (D-Sub) *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
RS-232 ports
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
2
Management features
On Screen Display (OSD)
Yes
Number of OSD languages
31
Power
Power consumption (standby) *
0.1 W
Power consumption (max)
120 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1121 mm
Depth (with stand)
256 mm
Height (with stand)
746 mm
Weight (with stand)
21 kg
Width (without stand)
1121 mm
Depth (without stand)
39.2 mm
Height (without stand)
678 mm
Weight (without stand)
18.4 kg
Packaging content
Remote control included
Yes
Other features
3D
Yes
Built-in speaker(s)
Yes
Annual energy consumption
170 kWh
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:00:03
Uk has collected 2 expert reviews for LG 47LW980S TV 119.4 cm (47") Full HD Wi-Fi Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2013-03-01 03:16:46
Contrast:1400:1Black level:0.14 cd/m²Gamma quality:4.7 / 5 deltaE:2.0Average discrepancy across display:10%Viewing angles:2.1 / 5Energy consumption:88 WMultimedia player:3.4/5Find and compare our other readings in our Face-off.We take these readings us...
Good Great picture in 2D and 3D, Accurate colour reproduction: average deltaE: 2.0, Powerful TruMotion 400 Hz filter, Light, comfortable 3D glasses, Low energy consumption: 88 W...
Bad Slightly disappointing contrast ratio: 1400:1, Dynamic backlighting is less accurate than we first thought, with 96 banks of LEDs instead of 288, Some crosstalk visible with 3D content, Glossy panel can pick up reflections, Media player doesn't support M2TS or MTS files...
Bottom line More than six months after we first heard about it, the LG LW980 TV is finally something of a disappointment, with dynamic backlighting that isn't really worth the hype, producing contrast ratios that are scarcely much better than Edge LED TVs from the...
80%
itreviews.com
Updated:
2013-04-28 02:11:15
Although this stunning Full LED TV was originally dreamed up for home cinema aficionados, LG has moved the goalposts a tad by fitting them with a rather nifty piece of tech that puts at end to split-screen gaming. Dual-screen gaming Platform games like C...
Bottom line Turn split-screen gaming into full screen for two on LG's stunning 'dual action' 3D TVs...
0%