Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZAPPIX HD+
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21-01-01-0303
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4022338367521
Category :
Device that enables a TV to receive digital, cable ot satellite signals.
TV set-top boxes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smart: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 26 Feb 2014 12:52:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8098
This statistic is based on the 54388 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 50397 free Open Icecat users .
Warranty: 1 year
Long product name Smart ZAPPIX HD+:
The short editorial description of Smart ZAPPIX HD+
Zappix HD+, 5000 channels, LED, EPG, HDMI, USB, SCART, 1.1 kg, Black
Short summary description Smart ZAPPIX HD+:
This short summary of the Smart ZAPPIX HD+ data-sheet is auto-generated and uses the product title and the first six key specs.
Smart ZAPPIX HD+, LED, 16:9, 260 x 210 x 54 mm
Long summary description Smart ZAPPIX HD+:
This is an auto-generated long summary of Smart ZAPPIX HD+ based on the first three specs of the first five spec groups.
Smart ZAPPIX HD+. Aspect ratio: 16:9. Display: LED. Power consumption (standby): 1 W. Weight: 1.1 kg. Dimensions (WxDxH): 260 x 210 x 54 mm
Smart ZAPPIX HD+ Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.