Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SMS Smart Media Solutions
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMS FLATSCREEN CH STD 600 A/S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PL061081
Category :
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. \
\
\
\
Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm\'s length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
flat panel desk mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SMS Smart Media Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Oct 2007
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 12 Jun 2015 17:04:24
The date of the most recent change of this product data-sheet in Icecat.
Product views: 4352
This statistic is based on the 57815 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-10-07 Only sponsoring brands are included in the free Open Icecat content distribution as used by 50397 free Open Icecat users .
Short summary description SMS Smart Media Solutions SMS FLATSCREEN CH STD 600 A/S:
This short summary of the SMS Smart Media Solutions SMS FLATSCREEN CH STD 600 A/S data-sheet is auto-generated and uses the product title and the first six key specs.
SMS Smart Media Solutions SMS FLATSCREEN CH STD 600 A/S
Long summary description SMS Smart Media Solutions SMS FLATSCREEN CH STD 600 A/S:
This is an auto-generated long summary of SMS Smart Media Solutions SMS FLATSCREEN CH STD 600 A/S based on the first three specs of the first five spec groups.
SMS Smart Media Solutions SMS FLATSCREEN CH STD 600 A/S
Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.