Icecat the open catalog

The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002Z4W9 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
Category :
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 24 Nov 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Oct 2016 09:16:11
The date of the most recent change of this product data-sheet in Icecat.
Product views: 21520
This statistic is based on the 61836 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 24-11-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 60195 free Open Icecat users .
Long product name Nokia Lumia 800 16GB Black:
The short editorial description of Nokia Lumia 800 16GB Black
3.7'' AMOLED, 480 x 800 pixels, 8MP, 802.11b/g/n, Bluetooth 2.1 +EDR, USB 2.0, 16GB, Qualcomm MSM8255, 1400MHz, GPS, Black
Short summary description Nokia Lumia 800 16GB Black:
This short summary of the Nokia Lumia 800 16GB Black data-sheet is auto-generated and uses the product title and the first six key specs.
Nokia Lumia 800, Single SIM, Windows Phone, EDGE, GPRS, GSM, HSDPA, HSUPA, WCDMA, bar, Qualcomm
Long summary description Nokia Lumia 800 16GB Black:
This is an auto-generated long summary of Nokia Lumia 800 16GB Black based on the first three specs of the first five spec groups.
Nokia 800, Lumia. Display diagonal: 9.4 cm (3.7"), Display resolution: 480 x 800 pixels, Display type: AMOLED. Processor frequency: 1.4 GHz, Processor family: Qualcomm, Processor model: MSM 8255. Internal RAM: 0.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Digital zoom: 3x, White balance: Auto, Manual. SIM card capability: Single SIM, 2G standards: EDGE, GPRS, GSM, 3G standards: HSDPA, HSUPA, WCDMA
Nokia 800 Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
Bluetooth is a proprietary open wireless technology standard for exchanging data over short distances (using short-wavelength radio transmissions in the ISM band from 2400–2480 MHz) from fixed and mobile devices, creating personal area networks (PANs) with high levels of security.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.